DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1500
1800
1850
1900
1950
2000
2050
2090
2100
2110
2120
2130
2140
2145
2146
2147
2148
2149
2150
2151
2152
2153
2154
2155
2156
2157
2160
2170
2180
2190
2200
2210
2212
| Product Name | Notes |
|---|---|
| ".100"" SURFACE MOUNT TERMINAL STR" | |
| "Connector Header Board Edge, Straddle Mount 16 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 14 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 16 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 7 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 8 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 14 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 16 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 7 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 8 position 0.100"" (2.54mm)" | |
| CONN HEADER SMD 14POS 2.54MM | |
| CONN HEADER SMD 8POS 2.54MM | |
| CONN HEADER SMD R/A 16POS 2.54MM | |
| CONN HEADER SMD R/A 8POS 2.54MM | |
| Connector Header position |
| << Prev | Next >> |