"Connector Header Through Hole, Right Angle 44 position 0.079"" (2.00mm)"
MGRID SHRD HDR RA TH /OPEG .75AU
MGRID SHRD HDR RA TH /OPEG .75AULF 44CKT ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 900-1511193344-ND | 1511193344 | 33AH8359 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Mgrid Shrd Hdr Ra Th /opeg .75Aulf 44Ckt Rohs Compliant Molex |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Voltage Rating | 125 volts | 125 volts | |
| Current Rating | 2.0 amps | 2.0 amps |