DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 1000 1300 1350 1400 1450 1500 1550 1580 1590 1600 1610 1620 1630 1637 1638 1639 1640 1641 1642 1643 1644 1645 1646 1647 1648 1649 1650 1660 1670 1680 1690 1700 1750 1800 1850 1900 1950 2000 2207
Product Name Notes
"14 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"16 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"16 Position Receptacle, Bottom Entry Connector 0.039"" (1.00mm) Surface Mount Gold"
"18 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"18 Position Receptacle, Bottom Entry Connector 0.039"" (1.00mm) Surface Mount Gold"
"20 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"20 Position Receptacle, Bottom Entry Connector 0.039"" (1.00mm) Surface Mount Gold"
"22 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"22 Position Receptacle, Bottom Entry Connector 0.039"" (1.00mm) Surface Mount Gold"
"24 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"24 Position Receptacle, Bottom Entry Connector 0.039"" (1.00mm) Surface Mount Gold"
"26 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"26 Position Receptacle, Bottom Entry Connector 0.039"" (1.00mm) Surface Mount Gold"
"28 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"28 Position Receptacle, Bottom Entry Connector 0.039"" (1.00mm) Surface Mount Gold"
"30 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"30 Position Receptacle, Bottom Entry Connector 0.039"" (1.00mm) Surface Mount Gold"
"32 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"32 Position Receptacle, Bottom Entry Connector 0.039"" (1.00mm) Surface Mount Gold"
"34 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"34 Position Receptacle, Bottom Entry Connector 0.039"" (1.00mm) Surface Mount Gold"
CONN RCPT 16POS 0.039 GOLD SMD
CONN RCPT 18POS 0.039 GOLD SMD
CONN RCPT 20POS 0.039 GOLD SMD
CONN RCPT 24POS 0.039 GOLD SMD
CONN RCPT 30POS 0.039 GOLD SMD
LOW PROFILE DUAL-WIPE SOCKET, 1.

<< Prev Next >>