DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 900 950 1000 1050 1100 1150 1160 1170 1180 1190 1200 1210 1220 1221 1222 1223 1224 1225 1226 1227 1228 1229 1230 1231 1232 1240 1250 1260 1270 1280 1290 1300 1350 1400 1450 1500 1550 2000 2212
Product Name Notes
"40 (2 x 20) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole"
"5 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"
"84 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"86 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"Pin Receptacle Connector 0.025"" ~ 0.037"" (0.64mm ~ 0.94mm) Standard Tail Press-Fit, Hex"
1 Position Spring Piston Connector Surface Mount
10 Position Spring Piston Connector Surface Mount
10 Position Spring Piston Connector Through Hole
12 Position Spring Piston Connector Surface Mount
12 Position Spring Piston Connector Through Hole
14 Position Spring Piston Connector Surface Mount
14 Position Spring Piston Connector Through Hole
16 Position Spring Piston Connector Surface Mount
16 Position Spring Piston Connector Through Hole
2 (1 + 1 Ground) Position Terminal Lug Strip Terminal Lug, Single End
2 Position Circular Connector Receptacle, Female Sockets Crimp
2 Position Circular Connector Receptacle, Female Sockets Solder Cup
2 Position Circular Connector Receptacle, Male Pins Solder Cup
2 Position Spring Piston Connector Surface Mount
20 Position Spring Piston Connector Surface Mount
20 Position Spring Piston Connector Through Hole
3 MM STOKE, DOUBLE ROW, THROUGH-
3 MM STOKE, SINGLE ROW, THROUGH-
3 Position Circular Connector Receptacle, Female Sockets Crimp
3 Position Circular Connector Receptacle, Female Sockets Solder Cup
3 Position Circular Connector Receptacle, Male Pins Crimp
3 Position Circular Connector Receptacle, Male Pins Solder Cup
3 Position Spring Piston Connector Surface Mount
4 MM PITCH, SINGLE ROW, RIGHT-AN
4 MM PITCH, SINGLE ROW, SOLDER C
4 MM PITCH, SINGLE ROW, THROUGH-
4 Position Circular Connector Receptacle, Female Sockets Crimp
4 Position Circular Connector Receptacle, Female Sockets Solder Cup
4 Position Circular Connector Receptacle, Male Pins Crimp
4 Position Circular Connector Receptacle, Male Pins Solder Cup
4 Position Spring Piston Connector Surface Mount
4 Position Spring Piston Connector Through Hole
4MM PITCH, SINGLE ROW, THROUGH-H
5 Position Circular Connector Receptacle, Male Pins Crimp
5 Position Circular Connector Receptacle, Male Pins Solder Cup
5 Position Spring Piston Connector Surface Mount
6 Position Spring Piston Connector Surface Mount
6 Position Spring Piston Connector Through Hole
60A,PLG,2P3W,HE,480V AC
60A,PLG,3P4W,HE,480V AC
60A,REC,2P3W,EVERLOK ,304,480
60A,REC,3P4W,HE,480V AC,AGL,BB
7 Position Spring Piston Connector Surface Mount
8 Position Spring Piston Connector Surface Mount
8 Position Spring Piston Connector Through Hole
CONN TERMINATOR - CT
Connector Hood For UHF Panel Receptacle
Connector Shield For PCMCIA - Type II
Coupler Fiber Optic Connector ST Receptacle To ST Receptacle Panel Mount, Snap-In
EVLOK CONN
LOW PROFILE, 2MM PITCH, DOUBLE R
MMCX Connector Jack, Female Socket 50Ohm Surface Mount Solder
PLUG 30A 2P3W
PLUG 30A 3P4W
RECPT 30A 480V 3W 4
RECPT WT 30A 2P3W480
Terminal Block Connector 5 Position Isolated 14-26 AWG
Terminal Butt Splice, Closed End, Individual Openings Connector IDC 12-14 AWG Orange
Terminal Butt Splice, Closed End, Individual Openings Connector IDC 14-16 AWG Blue, Yellow
Terminal Butt Splice, Closed End, Individual Openings Connector IDC 14-16 AWG Yellow
Terminal Inline, Tap Connector IDC 10-12 to 12-14 AWG Orange
Terminal Inline, Tap Connector IDC 10-12 to 14-16 AWG Yellow
Terminal Inline, Tap Connector IDC 14-16 AWG Green
Terminal Inline, Tap Connector IDC 14-16 to 18-20 AWG Blue
UHF Connector Jack, Female Socket Non-Constant Panel Mount Solder Cup
UHF Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
UHF Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup
UHF Connector Receptacle, Female Socket Non-Constant Panel Mount Solder Cup
Wire Pin Terminal Connector 10-12 AWG Scotchlok™ Crimp

<< Prev Next >>