DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 900 950 1000 1050 1100 1150 1170 1180 1190 1200 1210 1220 1222 1223 1224 1225 1226 1227 1228 1229 1230 1231 1232 1233 1234 1240 1250 1260 1270 1280 1290 1300 1350 1400 1450 1500 1550 2000 2212
Product Name Notes
"10 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
"10 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
"11 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
"12 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
"12 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
"13 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
"14 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
"14 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
20 (4 x 5) Pos PLCC Socket Tin Through Hole

<< Prev Next >>