EDAC, Inc. Edgeboard Connectors 842-024-540-207

Description
"24 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"24 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-842-024-540-207-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-842-024-540-207-ND
Edgeboard Connectors 151-842-024-540-207-ND
"24 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"24 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 04AK2457 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
04AK2457
Connector Rohs Compliant Edac 04AK2457
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-842-024-540-207-ND 04AK2457
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1365-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
Headers, Male Pins - A26778-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NC1-FL4G-S23-01 - kTB Solutions
Specs
Connector Type 1.0mm Female
Gender Female / Jack
Frequency 0.000 to 110.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A54200-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount
View Details