EDAC, Inc. Edgeboard Connectors 842-024-556-204

Description
"24 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"24 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-842-024-556-204-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-842-024-556-204-ND
Edgeboard Connectors 151-842-024-556-204-ND
"24 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"24 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 04AK2512 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
04AK2512
Connector Rohs Compliant Edac 04AK2512
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-842-024-556-204-ND 04AK2512
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50015-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PCB Connectors - NC2-FL4G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1447-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details