"4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole"
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 8246576 | 732-2801-ND |
| Product Name | PCB Headers | Headers, Plugs and Sockets |
| Geometry | Right Angle; Right angle | |
| Termination | Solder | |
| Mounting | Through hole | Through Hole |