DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
700
750
800
850
900
950
970
980
990
1000
1010
1020
1030
1031
1032
1033
1034
1035
1036
1037
1038
1039
1040
1041
1042
1050
1060
1070
1080
1090
1100
1150
1200
1250
1300
1350
1400
1500
2000
2212
| Product Name | Notes |
|---|---|
| "0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated" | |
| 11 (10 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 13 (10 + 3 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 13 (10 + 3 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 13 (7 + 6 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| RP-SMA Connector Jack, Male Pin 50Ohm Board Edge, End Launch Solder | |
| RP-SMA Connector Jack, Male Pin 50Ohm Board Edge, End Launch; Panel Mount Solder | |
| RP-SMA Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole Solder | |
| RP-SMA Connector Jack, Male Pin 50Ohm Through Hole Solder | |
| WR-RPSMA_SMA PCB THT JACK_STRAIG | |
| WR-RPSMA_SMA_PCB END LAUNCH JACK |
| << Prev | Next >> |