EDAC, Inc. D-Sub Connector Assemblies 630-24W7640-3TE

Description
24 (17 + 7 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
24 (17 + 7 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-630-24W7640-3TE-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-630-24W7640-3TE-ND
D-Sub Connector Assemblies 151-630-24W7640-3TE-ND
24 (17 + 7 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

24 (17 + 7 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Rcpt, Dd-24W7, Th; Product Range Edac - 55AJ4760 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Rcpt, Dd-24W7, Th; Product Range Edac
55AJ4760
Combo D-Sub Conn, R/a Rcpt, Dd-24W7, Th; Product Range Edac 55AJ4760
COMBO D-SUB CONN, R/A RCPT, DD-24W7, TH; Product Range:630C Series; Insert Arrangement:DD-24W7; Gender:Receptacle; No. of Contacts:24Contacts; Contact Type:17 Signal, 7 Power; Contact Termination Type:Solder RoHS Compliant: Yes

COMBO D-SUB CONN, R/A RCPT, DD-24W7, TH; Product Range:630C Series; Insert Arrangement:DD-24W7; Gender:Receptacle; No. of Contacts:24Contacts; Contact Type:17 Signal, 7 Power; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-630-24W7640-3TE-ND 55AJ4760
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Rcpt, Dd-24W7, Th; Product Range Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29872-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details
4A 30V Electronic Connector - 316-104078-3 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Female / Jack
Termination Through Hole
View Details
4 suppliers
MINI DIN JACK 3 POSITIONS - 80203-508E3AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCN-FL4G-S-02 - kTB Solutions
Specs
Connector Type Type N; N Female
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details