EDAC, Inc. D-Sub Connector Assemblies 630-25W3240-5TC

Description
25 (22 + 3 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
25 (22 + 3 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-630-25W3240-5TC-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-630-25W3240-5TC-ND
D-Sub Connector Assemblies 151-630-25W3240-5TC-ND
25 (22 + 3 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector

25 (22 + 3 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Rcpt, Dc-25W3, Th; Product Range Edac - 55AJ4839 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Rcpt, Dc-25W3, Th; Product Range Edac
55AJ4839
Combo D-Sub Conn, R/a Rcpt, Dc-25W3, Th; Product Range Edac 55AJ4839
COMBO D-SUB CONN, R/A RCPT, DC-25W3, TH; Product Range:630C Series; Insert Arrangement:DC-25W3; Gender:Receptacle; No. of Contacts:25Contacts; Contact Type:22 Signal, 3 Power/Coax; Contact Termination Type:Solder RoHS Compliant: Yes

COMBO D-SUB CONN, R/A RCPT, DC-25W3, TH; Product Range:630C Series; Insert Arrangement:DC-25W3; Gender:Receptacle; No. of Contacts:25Contacts; Contact Type:22 Signal, 3 Power/Coax; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-630-25W3240-5TC-ND 55AJ4839
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Rcpt, Dc-25W3, Th; Product Range Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

D-Subminiature Connector - 1-1634585-2 - Richardson RFPD
Specs
Category D-Sub Connector
Gender Female / Jack
Termination Solder
View Details
2 suppliers
Circular Connector Assemblies - 2262-A22052-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
PCB Connectors - NCK-FYG-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Screw Connectors - 36-7696-5-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details