DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 700 750 800 850 900 950 970 980 990 1000 1010 1020 1029 1030 1031 1032 1033 1034 1035 1036 1037 1038 1039 1040 1041 1050 1060 1070 1080 1090 1100 1150 1200 1250 1300 1350 1400 1500 2000 2212
Product Name Notes
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
11 (10 + 1 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
11 (10 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
37 Position D-Sub Receptacle, Female Sockets Connector
CONN D-SUB RCPT 37POS R/A SOLDER
RP-SMA Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder
RP-SMA Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder
WR-RPSMA_SMA PCB THT JACK_RIGHT
WTB Tin Terminal Connector 24-26 AWG

<< Prev Next >>