EDAC, Inc. D-Sub Connector Assemblies 630-21W4250-3T1

Description
21 (17 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
21 (17 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-630-21W4250-3T1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-630-21W4250-3T1-ND
D-Sub Connector Assemblies 151-630-21W4250-3T1-ND
21 (17 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

21 (17 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Rcpt, Dc-21W4, Th; Product Range Edac - 55AJ4613 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Rcpt, Dc-21W4, Th; Product Range Edac
55AJ4613
Combo D-Sub Conn, R/a Rcpt, Dc-21W4, Th; Product Range Edac 55AJ4613
COMBO D-SUB CONN, R/A RCPT, DC-21W4, TH; Product Range:630C Series; Insert Arrangement:DC-21W4; Gender:Receptacle; No. of Contacts:21Contacts; Contact Type:17 Signal, 4 Power; Contact Termination Type:Solder RoHS Compliant: Yes

COMBO D-SUB CONN, R/A RCPT, DC-21W4, TH; Product Range:630C Series; Insert Arrangement:DC-21W4; Gender:Receptacle; No. of Contacts:21Contacts; Contact Type:17 Signal, 4 Power; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-630-21W4250-3T1-ND 55AJ4613
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Rcpt, Dc-21W4, Th; Product Range Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1405-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
2 suppliers
Power Edge Card Right Angle Solder Type Connector - 83808-F4P50 - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Hard Metric, Standard - 100145-9-ND - DigiKey
Specs
Connector Type Receptacle, Female Sockets
Mounting Board Edge, Through Hole, Right Angle
Voltage Rating 500 volts
View Details
3 suppliers