EDAC, Inc. D-Sub Connector Assemblies 630-21W4640-2N6

Description
21 (17 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
21 (17 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-630-21W4640-2N6-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-630-21W4640-2N6-ND
D-Sub Connector Assemblies 151-630-21W4640-2N6-ND
21 (17 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

21 (17 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Rcpt, Dc-21W4, Th; Product Range Edac - 54AJ5049 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Rcpt, Dc-21W4, Th; Product Range Edac
54AJ5049
Combo D-Sub Conn, R/a Rcpt, Dc-21W4, Th; Product Range Edac 54AJ5049
COMBO D-SUB CONN, R/A RCPT, DC-21W4, TH; Product Range:630C Series; Insert Arrangement:DC-21W4; Gender:Receptacle; No. of Contacts:21Contacts; Contact Type:17 Signal, 4 Power; Contact Termination Type:Solder RoHS Compliant: Yes

COMBO D-SUB CONN, R/A RCPT, DC-21W4, TH; Product Range:630C Series; Insert Arrangement:DC-21W4; Gender:Receptacle; No. of Contacts:21Contacts; Contact Type:17 Signal, 4 Power; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-630-21W4640-2N6-ND 54AJ5049
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Rcpt, Dc-21W4, Th; Product Range Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Ribbon Cable Connectors - 104130-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Jack Plugs & Sockets - 3424487 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details
Video Display Connectors Series - Display Port Connectors - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type DisplayPort
Gender Female / Jack
View Details