ENCODER OPTICAL QUAD VERT CABLE
Broadcom HEDL-5540#A12 Optical Encoder
Broadcom HEDL-5540#A12 Optical Encoder
ENCODER, ROTARY, 500PPR, 3CH; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; No. of Channels:3Channels; Rotational Speed Max:30000rpm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Encoders 3 Channel 500 CPR 6mm Line Driver
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rotary Encoders | Rotary Encoders | Rotary Encoders | Rotary Encoders |
| Product Number | 516-3019-ND | 8188824 | 58Y4768 | HEDL-5540#A12 |
| Product Name | Encoders - Industrial | Optical Rotary Encoders | Encoder, Rotary, 500Ppr, 3Ch; Supply Voltage Min Broadcom | Encoders |
| Encoder Technology | Optical | Optical | ||
| Encoder Type | Incremental | Incremental | ||
| Encoder Output | Quadrature; Index | |||
| Counts / Revolution | 500 (counts/revolution) | 500 (counts/revolution) | ||
| Operating Temperature | -40 to 212 F (-40 to 100 C) |