Broadcom Inc. 3-Channel encoder and codewheel, 11mm Optical Radius bundled pack HEDB-9140-A12

Description
The HEDB-9140 series are three channel optical incremental encoder module offered with a codewheel. When used with a codewheel, these low cost modules detect rotary position. Each module consists of a lensed LED source and a detector IC enclosed in a small plastic package. Due to a highly collimated light source and a unique photodetector array, these modules are extremely tolerant to mounting misalignment. The HEDB-9140 has two channel quadrature output plus a third channel index output. This index output is a 90 electrical degree high true index pulse which is generated once for each full rotation of the codewheel. The HEDB-9140 is designed for use with a HEDS- 5140 codewheel which has an optical radius of 11.00 mm (0.433 inch). The quadrature signals and the index pulse are accessed through five 0.025 inch square pins located on 0.1 inch (pitch) centers.
Request a Quote Datasheet
Description
The HEDB-9140 series are three channel optical incremental encoder module offered with a codewheel. When used with a codewheel, these low cost modules detect rotary position. Each module consists of a lensed LED source and a detector IC enclosed in a small plastic package. Due to a highly collimated light source and a unique photodetector array, these modules are extremely tolerant to mounting misalignment. The HEDB-9140 has two channel quadrature output plus a third channel index output. This index output is a 90 electrical degree high true index pulse which is generated once for each full rotation of the codewheel. The HEDB-9140 is designed for use with a HEDS- 5140 codewheel which has an optical radius of 11.00 mm (0.433 inch). The quadrature signals and the index pulse are accessed through five 0.025 inch square pins located on 0.1 inch (pitch) centers.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Channel encoder and codewheel, 11mm Optical Radius bundled pack - HEDB-9140-A12 - Broadcom Inc.
San Jose, CA, USA
3-Channel encoder and codewheel, 11mm Optical Radius bundled pack
HEDB-9140-A12
3-Channel encoder and codewheel, 11mm Optical Radius bundled pack HEDB-9140-A12
The HEDB-9140 series are three channel optical incremental encoder module offered with a codewheel. When used with a codewheel, these low cost modules detect rotary position. Each module consists of a lensed LED source and a detector IC enclosed in a small plastic package. Due to a highly collimated light source and a unique photodetector array, these modules are extremely tolerant to mounting misalignment. The HEDB-9140 has two channel quadrature output plus a third channel index output. This index output is a 90 electrical degree high true index pulse which is generated once for each full rotation of the codewheel. The HEDB-9140 is designed for use with a HEDS- 5140 codewheel which has an optical radius of 11.00 mm (0.433 inch). The quadrature signals and the index pulse are accessed through five 0.025 inch square pins located on 0.1 inch (pitch) centers.

The HEDB-9140 series are three channel optical incremental encoder module offered with a codewheel. When used with a codewheel, these low cost modules detect rotary position. Each module consists of a lensed LED source and a detector IC enclosed in a small plastic package. Due to a highly collimated light source and a unique photodetector array, these modules are extremely tolerant to mounting misalignment.

The HEDB-9140 has two channel quadrature output plus a third channel index output. This index output is a 90 electrical degree high true index pulse which is generated once for each full rotation of the codewheel. The HEDB-9140 is designed for use with a HEDS- 5140 codewheel which has an optical radius of 11.00 mm (0.433 inch). The quadrature signals and the index pulse are accessed through five 0.025 inch square pins located on 0.1 inch (pitch) centers.

Supplier's Site
Encoders - 516-4240-ND - DigiKey
Thief River Falls, MN, United States
Encoders
516-4240-ND
Encoders 516-4240-ND
Rotary Encoder Optical 500 Quadrature with Index (Incremental)

Rotary Encoder Optical 500 Quadrature with Index (Incremental)

Buy Now Datasheet
Sheung Wan, Hong Kong
Encoders 3 Channel 500 CPR 6mm Carbon Wheel

Encoders 3 Channel 500 CPR 6mm Carbon Wheel

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Encoders Rotary Encoders Rotary Encoders
Product Number HEDB-9140-A12 516-4240-ND HEDB-9140-A12
Product Name 3-Channel encoder and codewheel, 11mm Optical Radius bundled pack Encoders Encoders
Encoder Technology Optical Optical
Encoder Type Incremental Incremental
Encoder Output Quadrature; Pulse & Direction Quadrature; Index
Output Signal Square Wave
Lines / Revolution 500 (lines/revolution)
Unlock Full Specs
to access all available technical data

Similar Products

Encoders - DP09SHN12B15K-ND - DigiKey
Specs
Encoder Type Incremental
Counts / Revolution 12 (counts/revolution)
Operating Temperature 14 to 149 F (-10 to 65 C)
View Details
2 suppliers
Incremental encoder: Series IEH3-4096 - Encoders Series IEH3-4096 magnetic Encoder, digital outputs 3 channels, 256 - 4096 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Square Wave; Current
View Details
Absolute Encoder with SSI Output - A23S - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Absolute; Multiturn
Features Programmable
View Details
AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details