Broadcom Inc. Encoders - Industrial HEDL-5640#A13

Description
ENCODER OPTICAL QUAD VERT CABLE
Request a Quote Datasheet
Description
ENCODER OPTICAL QUAD VERT CABLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoders - Industrial - 516-3021-ND - DigiKey
Thief River Falls, MN, United States
Encoders - Industrial
516-3021-ND
Encoders - Industrial 516-3021-ND
ENCODER OPTICAL QUAD VERT CABLE

ENCODER OPTICAL QUAD VERT CABLE

Buy Now Datasheet
Optical Rotary Encoders - 8188833 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optical Rotary Encoders
8188833
Optical Rotary Encoders 8188833
Broadcom HEDL-5640#A13 Optical Encoder

Broadcom HEDL-5640#A13 Optical Encoder

Supplier's Site
Optical Rotary Encoders - 1783105 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optical Rotary Encoders
1783105
Optical Rotary Encoders 1783105
Broadcom HEDL-5640#A13 Optical Encoder

Broadcom HEDL-5640#A13 Optical Encoder

Supplier's Site
Line Driver, Encoder; Supply Voltage Min Broadcom - 97K1198 - Newark, An Avnet Company
Chicago, IL, United States
Line Driver, Encoder; Supply Voltage Min Broadcom
97K1198
Line Driver, Encoder; Supply Voltage Min Broadcom 97K1198
LINE DRIVER, ENCODER; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; No. of Channels:3 Channel; Rotational Speed Max:-; Encoder Resolution:500; Product Range:HEDL-5640 Series; SVHC:No SVHC (15-Jan-2018); External Depth:18.3mm; RoHS Compliant: Yes

LINE DRIVER, ENCODER; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; No. of Channels:3 Channel; Rotational Speed Max:-; Encoder Resolution:500; Product Range:HEDL-5640 Series; SVHC:No SVHC (15-Jan-2018); External Depth:18.3mm; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Encoders 3 Channel 500 CPR 8mm Line Driver

Encoders 3 Channel 500 CPR 8mm Line Driver

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Encoders Rotary Encoders Rotary Encoders Rotary Encoders
Product Number 516-3021-ND 8188833 97K1198 HEDL-5640#A13
Product Name Encoders - Industrial Optical Rotary Encoders Line Driver, Encoder; Supply Voltage Min Broadcom Encoders
Encoder Technology Optical Optical
Encoder Type Incremental Incremental
Encoder Output Quadrature; Index
Counts / Revolution 500 (counts/revolution) 500 (counts/revolution) 500 (counts/revolution)
Operating Temperature -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Encoders - Industrial - 6207-01029-1190-ND - DigiKey
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details
2 suppliers
AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
Encoders-Brakes-Flanges > Encoders - EC - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Optical
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Optical
Encoder Type Incremental
Output Signal Square Wave; Current
View Details