Henry Troemner LLC 200g-1g OIML Class E1 Weight Set with No Certificate 7420-E1

Description
Product Highlights Used as a primary reference for calibrating other reference standards and weights where the stability of the environment and careful handling are assured. Class E1 weights have no method of adjustment and are not suitable for general laboratory use. The uncertainty is guaranteed to be 1/3 the tolerance. Class E1 200 g-1 g 10 pieces Supplied in a high quality polycarbonate case with a compartment for each weight as well as compartments for a brush, forceps and USB flash drive Set Contents: 200 g 100 g 50 g (2) 20 g 10 g 5 g (2) 2 g 1 g
Description
Product Highlights Used as a primary reference for calibrating other reference standards and weights where the stability of the environment and careful handling are assured. Class E1 weights have no method of adjustment and are not suitable for general laboratory use. The uncertainty is guaranteed to be 1/3 the tolerance. Class E1 200 g-1 g 10 pieces Supplied in a high quality polycarbonate case with a compartment for each weight as well as compartments for a brush, forceps and USB flash drive Set Contents: 200 g 100 g 50 g (2) 20 g 10 g 5 g (2) 2 g 1 g

Suppliers

Company
Product
Description
Supplier Links
200g-1g OIML Class E1 Weight Set with No Certificate - 7420-E1 - Transcat, Inc.
Rochester, NY, USA
200g-1g OIML Class E1 Weight Set with No Certificate
7420-E1
200g-1g OIML Class E1 Weight Set with No Certificate 7420-E1
Product Highlights Used as a primary reference for calibrating other reference standards and weights where the stability of the environment and careful handling are assured. Class E1 weights have no method of adjustment and are not suitable for general laboratory use. The uncertainty is guaranteed to be 1/3 the tolerance. Class E1 200 g-1 g 10 pieces Supplied in a high quality polycarbonate case with a compartment for each weight as well as compartments for a brush, forceps and USB flash drive Set Contents: 200 g 100 g 50 g (2) 20 g 10 g 5 g (2) 2 g 1 g

Product Highlights

Used as a primary reference for calibrating other reference standards and weights where the stability of the environment and careful handling are assured. Class E1 weights have no method of adjustment and are not suitable for general laboratory use. The uncertainty is guaranteed to be 1/3 the tolerance.

  • Class E1
  • 200 g-1 g
  • 10 pieces
  • Supplied in a high quality polycarbonate case with a compartment for each weight as well as compartments for a brush, forceps and USB flash drive

Set Contents:

  • 200 g
  • 100 g
  • 50 g
  • (2) 20 g
  • 10 g
  • 5 g
  • (2) 2 g
  • 1 g
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Calibration and Test Weights
Product Number 7420-E1
Product Name 200g-1g OIML Class E1 Weight Set with No Certificate
Weight Type / Shape Calibration Weight / Mass Standard
Unlock Full Specs
to access all available technical data

Similar Products

Elevator Test Cart Weights -  - MarsMetal
Specs
Weight Type / Shape Test / Load Test Weight; Plate Weight (optional feature); Slotted Weight (optional feature)
Materials Lead
View Details
Calibration Weights - 180104 - RS Components, Ltd.
Specs
Denomination / Weight 4.41 lbs (2 kg)
Materials Stainless Steel; Stainless Steel
View Details
Weight Set - YCS01-525-00 - Sartorius Lab Instruments GmbH & Co. KG
Sartorius Lab Instruments GmbH & Co. KG
Specs
Weight Type / Shape Calibration Weight / Mass Standard; Leaf Weight; Knob Weight; Weight Set
Denomination / Weight 2.21E-6 to 0.4410 lbs (1.00E-6 to 0.2000 kg)
Units System Metric (SI, g or kg)
View Details
Aerospace Test Weights -  - MarsMetal
Specs
Weight Type / Shape Test / Load Test Weight; Shot / Pellet Weight
Materials Lead
View Details