Henry Troemner LLC 100g - 1g Precision Weight Set Class 1, NVLAP Certificate 7224-1W

Description
Product Highlights Alloy 8 Metric Precision Weight Set Class: Class 1 Certification: NVLAP Certificate Highly polished Alloy 8 stainless steel weights Two-piece construction with handling knob Weight Set Inculdes: 100 g, 50 g, 2-20 g, 10 g, 5 g, 2-2 g, 1 g Case: Polypropylene with individual compartments for each weight (Includes forceps) Total capacity of the weight set is 210 g Part Number: 7224-1W Each Unit Includes NVLAP Certificate Polypropylene Case with Individual Compartments for each Weight Forceps (1) 100 g (1) 50 g (2) 20 g (1) 10 g (1) 5 g (2) 2 g (1) 1 g
Description
Product Highlights Alloy 8 Metric Precision Weight Set Class: Class 1 Certification: NVLAP Certificate Highly polished Alloy 8 stainless steel weights Two-piece construction with handling knob Weight Set Inculdes: 100 g, 50 g, 2-20 g, 10 g, 5 g, 2-2 g, 1 g Case: Polypropylene with individual compartments for each weight (Includes forceps) Total capacity of the weight set is 210 g Part Number: 7224-1W Each Unit Includes NVLAP Certificate Polypropylene Case with Individual Compartments for each Weight Forceps (1) 100 g (1) 50 g (2) 20 g (1) 10 g (1) 5 g (2) 2 g (1) 1 g

Suppliers

Company
Product
Description
Supplier Links
100g - 1g Precision Weight Set Class 1, NVLAP Certificate - 7224-1TR-NVLAP - Transcat, Inc.
Rochester, NY, USA
100g - 1g Precision Weight Set Class 1, NVLAP Certificate
7224-1TR-NVLAP
100g - 1g Precision Weight Set Class 1, NVLAP Certificate 7224-1TR-NVLAP
Product Highlights Alloy 8 Metric Precision Weight Set Class: Class 1 Certification: NVLAP Certificate Highly polished Alloy 8 stainless steel weights Two-piece construction with handling knob Weight Set Inculdes: 100 g, 50 g, 2-20 g, 10 g, 5 g, 2-2 g, 1 g Case: Polypropylene with individual compartments for each weight (Includes forceps) Total capacity of the weight set is 210 g Part Number: 7224-1W Each Unit Includes NVLAP Certificate Polypropylene Case with Individual Compartments for each Weight Forceps (1) 100 g (1) 50 g (2) 20 g (1) 10 g (1) 5 g (2) 2 g (1) 1 g

Product Highlights

  • Alloy 8 Metric Precision Weight Set
  • Class: Class 1
  • Certification: NVLAP Certificate
  • Highly polished Alloy 8 stainless steel weights
  • Two-piece construction with handling knob
  • Weight Set Inculdes: 100 g, 50 g, 2-20 g, 10 g, 5 g, 2-2 g, 1 g
  • Case: Polypropylene with individual compartments for each weight (Includes forceps)
  • Total capacity of the weight set is 210 g
  • Part Number: 7224-1W

Each Unit Includes

  • NVLAP Certificate
  • Polypropylene Case with Individual Compartments for each Weight
  • Forceps
  • (1) 100 g
  • (1) 50 g
  • (2) 20 g
  • (1) 10 g
  • (1) 5 g
  • (2) 2 g
  • (1) 1 g
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Calibration and Test Weights
Product Number 7224-1TR-NVLAP
Product Name 100g - 1g Precision Weight Set Class 1, NVLAP Certificate
Weight Type / Shape Calibration Weight / Mass Standard
Unlock Full Specs
to access all available technical data

Similar Products

Aerospace Test Weights -  - MarsMetal
Specs
Weight Type / Shape Test / Load Test Weight; Shot / Pellet Weight
Materials Lead
View Details
Calibration Weights - 173728 - RS Components, Ltd.
Specs
Denomination / Weight 0.2205 lbs (0.1000 kg)
Materials Stainless Steel; Stainless Steel
View Details
Specs
Weight Type / Shape Calibration Weight / Mass Standard; Knob Weight
Denomination / Weight 11.03 lbs (5 kg)
Units System Metric (SI, g or kg)
View Details
Steel Test Weights -  - MarsMetal
Specs
Weight Type / Shape Test / Load Test Weight; Stackable Weight
Denomination / Weight 100 to 100000 lbs (45.35 to 45351 kg)
Materials Steel
View Details