Rice Lake Weighing Systems Weight Set 100g-1mg, Class 4, Stainless Steel 12164

Description
Product Highlights Weight Set,100g-1mg ASTM Class 4 SST Polished (5321) Each Unit Includes Weight Case,100g-1mg Precision Laboratory SST Weight Set (5321) Weight,Tweezers 3.54x.46 Delrin 2 Weight Gloves,Cloth White Weight Case,Insert Lid Weight,Leaf 20mg ASTM Class 4 SST Polished Density 7.95 Weight,Leaf 30mg ASTM Class 4 SST Polished Density 7.95 Weight,Leaf 50mg ASTM Class 4 SST Polished Density 7.95 Weight,Leaf 100mg ASTM Class 4 SST Polished Density 7.95 Weight,Leaf 200mg ASTM Class 4 SST Polished Density 7.95 Weight,Leaf 300mg ASTM Class 4 SST Polished Density 7.95 Weight,Leaf 500mg ASTM Class 4 SST Polished Density 7.95 Weight,Screw Knob 1g ASTM Class 4 SST Polished Density 7.95 Weight,Screw Knob 2g ASTM Class 4 SST Polished Density 7.95 Weight,Screw Knob 3g ASTM Class 4 SST Polished Density 7.95 Weight,Screw Knob 5g ASTM Class 4 SST Polished Density 7.95 Weight,Screw Knob 10g ASTM Class 4 SST Polished Weight,Screw Knob 20g ASTM Class 4 SST Polished Density 7.95 Weight,Screw Knob 30g ASTM Class 4 SST Polished Density 7.95 Weight,Screw Knob 50g ASTM Class 4 SST Polished Density 7.95 Weight,Screw Knob 100g ASTM Class 4 SST Polished Density 7.95 Label,Precision Balance Adhesive Weight,Leaf 1mg ASTM Class 4 SST Polished Density 7.95 Weight,Leaf 2mg ASTM Class 4 SST Polished Density 7.95 Weight,Leaf 3mg ASTM Class 4 SST Polished Density 7.95 Weight,Leaf 5mg ASTM Class 4 SST Polished Density 7.95 Weight,Leaf 10mg ASTM Class 4 SST Polished Density 7.95
Description
Product Highlights Weight Set,100g-1mg ASTM Class 4 SST Polished (5321) Each Unit Includes Weight Case,100g-1mg Precision Laboratory SST Weight Set (5321) Weight,Tweezers 3.54x.46 Delrin 2 Weight Gloves,Cloth White Weight Case,Insert Lid Weight,Leaf 20mg ASTM Class 4 SST Polished Density 7.95 Weight,Leaf 30mg ASTM Class 4 SST Polished Density 7.95 Weight,Leaf 50mg ASTM Class 4 SST Polished Density 7.95 Weight,Leaf 100mg ASTM Class 4 SST Polished Density 7.95 Weight,Leaf 200mg ASTM Class 4 SST Polished Density 7.95 Weight,Leaf 300mg ASTM Class 4 SST Polished Density 7.95 Weight,Leaf 500mg ASTM Class 4 SST Polished Density 7.95 Weight,Screw Knob 1g ASTM Class 4 SST Polished Density 7.95 Weight,Screw Knob 2g ASTM Class 4 SST Polished Density 7.95 Weight,Screw Knob 3g ASTM Class 4 SST Polished Density 7.95 Weight,Screw Knob 5g ASTM Class 4 SST Polished Density 7.95 Weight,Screw Knob 10g ASTM Class 4 SST Polished Weight,Screw Knob 20g ASTM Class 4 SST Polished Density 7.95 Weight,Screw Knob 30g ASTM Class 4 SST Polished Density 7.95 Weight,Screw Knob 50g ASTM Class 4 SST Polished Density 7.95 Weight,Screw Knob 100g ASTM Class 4 SST Polished Density 7.95 Label,Precision Balance Adhesive Weight,Leaf 1mg ASTM Class 4 SST Polished Density 7.95 Weight,Leaf 2mg ASTM Class 4 SST Polished Density 7.95 Weight,Leaf 3mg ASTM Class 4 SST Polished Density 7.95 Weight,Leaf 5mg ASTM Class 4 SST Polished Density 7.95 Weight,Leaf 10mg ASTM Class 4 SST Polished Density 7.95

Suppliers

Company
Product
Description
Supplier Links
Weight Set 100g-1mg, Class 4, Stainless Steel - 12164 - Transcat, Inc.
Rochester, NY, USA
Weight Set 100g-1mg, Class 4, Stainless Steel
12164
Weight Set 100g-1mg, Class 4, Stainless Steel 12164
Product Highlights Weight Set,100g-1mg ASTM Class 4 SST Polished (5321) Each Unit Includes Weight Case,100g-1mg Precision Laboratory SST Weight Set (5321) Weight,Tweezers 3.54x.46 Delrin 2 Weight Gloves,Cloth White Weight Case,Insert Lid Weight,Leaf 20mg ASTM Class 4 SST Polished Density 7.95 Weight,Leaf 30mg ASTM Class 4 SST Polished Density 7.95 Weight,Leaf 50mg ASTM Class 4 SST Polished Density 7.95 Weight,Leaf 100mg ASTM Class 4 SST Polished Density 7.95 Weight,Leaf 200mg ASTM Class 4 SST Polished Density 7.95 Weight,Leaf 300mg ASTM Class 4 SST Polished Density 7.95 Weight,Leaf 500mg ASTM Class 4 SST Polished Density 7.95 Weight,Screw Knob 1g ASTM Class 4 SST Polished Density 7.95 Weight,Screw Knob 2g ASTM Class 4 SST Polished Density 7.95 Weight,Screw Knob 3g ASTM Class 4 SST Polished Density 7.95 Weight,Screw Knob 5g ASTM Class 4 SST Polished Density 7.95 Weight,Screw Knob 10g ASTM Class 4 SST Polished Weight,Screw Knob 20g ASTM Class 4 SST Polished Density 7.95 Weight,Screw Knob 30g ASTM Class 4 SST Polished Density 7.95 Weight,Screw Knob 50g ASTM Class 4 SST Polished Density 7.95 Weight,Screw Knob 100g ASTM Class 4 SST Polished Density 7.95 Label,Precision Balance Adhesive Weight,Leaf 1mg ASTM Class 4 SST Polished Density 7.95 Weight,Leaf 2mg ASTM Class 4 SST Polished Density 7.95 Weight,Leaf 3mg ASTM Class 4 SST Polished Density 7.95 Weight,Leaf 5mg ASTM Class 4 SST Polished Density 7.95 Weight,Leaf 10mg ASTM Class 4 SST Polished Density 7.95

Product Highlights

  • Weight Set,100g-1mg ASTM Class 4 SST Polished (5321)

Each Unit Includes

  • Weight Case,100g-1mg Precision Laboratory SST Weight Set (5321)
  • Weight,Tweezers 3.54x.46 Delrin
  • 2 Weight Gloves,Cloth White
  • Weight Case,Insert Lid
  • Weight,Leaf 20mg ASTM Class 4 SST Polished Density 7.95
  • Weight,Leaf 30mg ASTM Class 4 SST Polished Density 7.95
  • Weight,Leaf 50mg ASTM Class 4 SST Polished Density 7.95
  • Weight,Leaf 100mg ASTM Class 4 SST Polished Density 7.95
  • Weight,Leaf 200mg ASTM Class 4 SST Polished Density 7.95
  • Weight,Leaf 300mg ASTM Class 4 SST Polished Density 7.95
  • Weight,Leaf 500mg ASTM Class 4 SST Polished Density 7.95
  • Weight,Screw Knob 1g ASTM Class 4 SST Polished Density 7.95
  • Weight,Screw Knob 2g ASTM Class 4 SST Polished Density 7.95
  • Weight,Screw Knob 3g ASTM Class 4 SST Polished Density 7.95
  • Weight,Screw Knob 5g ASTM Class 4 SST Polished Density 7.95
  • Weight,Screw Knob 10g ASTM Class 4 SST Polished
  • Weight,Screw Knob 20g ASTM Class 4 SST Polished Density 7.95
  • Weight,Screw Knob 30g ASTM Class 4 SST Polished Density 7.95
  • Weight,Screw Knob 50g ASTM Class 4 SST Polished Density 7.95
  • Weight,Screw Knob 100g ASTM Class 4 SST Polished Density 7.95
  • Label,Precision Balance Adhesive
  • Weight,Leaf 1mg ASTM Class 4 SST Polished Density 7.95
  • Weight,Leaf 2mg ASTM Class 4 SST Polished Density 7.95
  • Weight,Leaf 3mg ASTM Class 4 SST Polished Density 7.95
  • Weight,Leaf 5mg ASTM Class 4 SST Polished Density 7.95
  • Weight,Leaf 10mg ASTM Class 4 SST Polished Density 7.95
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Calibration and Test Weights
Product Number 12164
Product Name Weight Set 100g-1mg, Class 4, Stainless Steel
Weight Type / Shape Calibration Weight / Mass Standard
Unlock Full Specs
to access all available technical data

Similar Products

Elevator Test Cart Weights -  - MarsMetal
Specs
Weight Type / Shape Test / Load Test Weight; Plate Weight (optional feature); Slotted Weight (optional feature)
Materials Lead
View Details
Calibration Weights - 180093 - RS Components, Ltd.
Specs
Denomination / Weight 2.21 lbs (1 kg)
Materials Stainless Steel; Stainless Steel
View Details
Weight Set - YCS01-653-00 - Sartorius Lab Instruments GmbH & Co. KG
Sartorius Lab Instruments GmbH & Co. KG
Specs
Weight Type / Shape Calibration Weight / Mass Standard; Weight Set
Denomination / Weight 2.21E-6 to 11.03 lbs (1.00E-6 to 5 kg)
Units System Metric (SI, g or kg)
View Details
Crane/Hoist Test Weights -  - MarsMetal
Specs
Weight Type / Shape Test / Load Test Weight; Plate Weight (optional feature); Stackable Weight
Materials Lead; Steel (optional feature)
View Details