Rice Lake Weighing Systems Weight Set, 20 g - 1g, Class 1, Stainless Steel 11893

Description
Product Highlights 200 g - 1 g 10 piece count Class 1 Stainless steel polished finish Designed to meet ASTM E617-13 specifications Nominal value marked on weights Serial numbers applied to case (weights may be marked with symbol) Density 7.95g/cm3
Description
Product Highlights 200 g - 1 g 10 piece count Class 1 Stainless steel polished finish Designed to meet ASTM E617-13 specifications Nominal value marked on weights Serial numbers applied to case (weights may be marked with symbol) Density 7.95g/cm3

Suppliers

Company
Product
Description
Supplier Links
Weight Set, 20 g - 1g, Class 1, Stainless Steel - 11893 - Transcat, Inc.
Rochester, NY, USA
Weight Set, 20 g - 1g, Class 1, Stainless Steel
11893
Weight Set, 20 g - 1g, Class 1, Stainless Steel 11893
Product Highlights 200 g - 1 g 10 piece count Class 1 Stainless steel polished finish Designed to meet ASTM E617-13 specifications Nominal value marked on weights Serial numbers applied to case (weights may be marked with symbol) Density 7.95g/cm3

Product Highlights

  • 200 g - 1 g
  • 10 piece count
  • Class 1
  • Stainless steel polished finish
  • Designed to meet ASTM E617-13 specifications
  • Nominal value marked on weights
  • Serial numbers applied to case (weights may be marked with symbol)
  • Density 7.95g/cm3
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Calibration and Test Weights
Product Number 11893
Product Name Weight Set, 20 g - 1g, Class 1, Stainless Steel
Weight Type / Shape Calibration Weight / Mass Standard
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Weights - 2077496 - RS Components, Ltd.
Specs
Denomination / Weight 0.0044 lbs (0.0020 kg)
Class & Tolerance OIML Class M1
Materials Stainless steel
View Details
Elevator Test Cart Weights -  - MarsMetal
Specs
Weight Type / Shape Test / Load Test Weight; Plate Weight (optional feature); Slotted Weight (optional feature)
Materials Lead
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Weight Type / Shape Calibration Weight / Mass Standard; Cylinder Weight
Denomination / Weight 1102 lbs (500 kg)
Units System Metric (SI, g or kg)
View Details
Calibration Weights - 2077495 - RS Components, Ltd.
Specs
Denomination / Weight 0.0441 lbs (0.0200 kg)
Class & Tolerance OIML Class M1
Materials Stainless steel
View Details