Henry Troemner LLC 50g - 1mg Precision Weight Set Class 0, Traceable Certificate 7233-0T

Description
Product Highlights The weight tolerance is equal to ANSI/ASTM E617 Class 0 and exceeds OIML R 111 Class E2. This class is used as a reference standard for calibrating other reference standards and weights and is appropriate for calibrating high-precision analytical balances with a readability as low as 0.01 mg. 50 g-1 mg 100 g Capacity UltraClass Traceable Certificate Set Contents 50 g, (2) 20 g, 10 g, 5 g, (2) 2 g, 1 g, 500 mg, (2) 200 mg, 100 mg, 50 mg, (2) 20 mg, 10 mg, 5 mg, (2) 2 mg, 1 mg Number of Pieces 20 Weights 1 g and above are Troemner Alloy 8, weights 5 mg through 500 mg are 304 Stainless Steel, weights below 5 mg are 3003-H14 Aluminum Weights 1 g and above are 8.03 g/cm 3 at 20°C, weights 5 mg through 500 mg are 7.95 g/cm 3 at 20°C, weights below 5 mg are 2.7 g/cm 3 at 20°C Weights 50 kg through 1 g are cylindrical with handling knob Weights 500 mg and below are flat with one end turned up for easy handling Supplied in a high quality polycarbonate case with a compartment for each weight as well as compartments for a brush, forceps and USB flash drive.
Description
Product Highlights The weight tolerance is equal to ANSI/ASTM E617 Class 0 and exceeds OIML R 111 Class E2. This class is used as a reference standard for calibrating other reference standards and weights and is appropriate for calibrating high-precision analytical balances with a readability as low as 0.01 mg. 50 g-1 mg 100 g Capacity UltraClass Traceable Certificate Set Contents 50 g, (2) 20 g, 10 g, 5 g, (2) 2 g, 1 g, 500 mg, (2) 200 mg, 100 mg, 50 mg, (2) 20 mg, 10 mg, 5 mg, (2) 2 mg, 1 mg Number of Pieces 20 Weights 1 g and above are Troemner Alloy 8, weights 5 mg through 500 mg are 304 Stainless Steel, weights below 5 mg are 3003-H14 Aluminum Weights 1 g and above are 8.03 g/cm 3 at 20°C, weights 5 mg through 500 mg are 7.95 g/cm 3 at 20°C, weights below 5 mg are 2.7 g/cm 3 at 20°C Weights 50 kg through 1 g are cylindrical with handling knob Weights 500 mg and below are flat with one end turned up for easy handling Supplied in a high quality polycarbonate case with a compartment for each weight as well as compartments for a brush, forceps and USB flash drive.

Suppliers

Company
Product
Description
Supplier Links
50g - 1mg Precision Weight Set Class 0, Traceable Certificate - 7233-0T - Transcat, Inc.
Rochester, NY, USA
50g - 1mg Precision Weight Set Class 0, Traceable Certificate
7233-0T
50g - 1mg Precision Weight Set Class 0, Traceable Certificate 7233-0T
Product Highlights The weight tolerance is equal to ANSI/ASTM E617 Class 0 and exceeds OIML R 111 Class E2. This class is used as a reference standard for calibrating other reference standards and weights and is appropriate for calibrating high-precision analytical balances with a readability as low as 0.01 mg. 50 g-1 mg 100 g Capacity UltraClass Traceable Certificate Set Contents 50 g, (2) 20 g, 10 g, 5 g, (2) 2 g, 1 g, 500 mg, (2) 200 mg, 100 mg, 50 mg, (2) 20 mg, 10 mg, 5 mg, (2) 2 mg, 1 mg Number of Pieces 20 Weights 1 g and above are Troemner Alloy 8, weights 5 mg through 500 mg are 304 Stainless Steel, weights below 5 mg are 3003-H14 Aluminum Weights 1 g and above are 8.03 g/cm 3 at 20°C, weights 5 mg through 500 mg are 7.95 g/cm 3 at 20°C, weights below 5 mg are 2.7 g/cm 3 at 20°C Weights 50 kg through 1 g are cylindrical with handling knob Weights 500 mg and below are flat with one end turned up for easy handling Supplied in a high quality polycarbonate case with a compartment for each weight as well as compartments for a brush, forceps and USB flash drive.

Product Highlights

  • The weight tolerance is equal to ANSI/ASTM E617 Class 0 and exceeds OIML R 111 Class E2. This class is used as a reference standard for calibrating other reference standards and weights and is appropriate for calibrating high-precision analytical balances with a readability as low as 0.01 mg.
  • 50 g-1 mg
  • 100 g Capacity
  • UltraClass
  • Traceable Certificate
  • Set Contents 50 g, (2) 20 g, 10 g, 5 g, (2) 2 g, 1 g, 500 mg, (2) 200 mg, 100 mg, 50 mg, (2) 20 mg, 10 mg, 5 mg, (2) 2 mg, 1 mg
  • Number of Pieces 20
  • Weights 1 g and above are Troemner Alloy 8, weights 5 mg through 500 mg are 304 Stainless Steel, weights below 5 mg are 3003-H14 Aluminum
  • Weights 1 g and above are 8.03 g/cm 3 at 20°C, weights 5 mg through 500 mg are 7.95 g/cm 3 at 20°C, weights below 5 mg are 2.7 g/cm 3 at 20°C
  • Weights 50 kg through 1 g are cylindrical with handling knob Weights 500 mg and below are flat with one end turned up for easy handling
  • Supplied in a high quality polycarbonate case with a compartment for each weight as well as compartments for a brush, forceps and USB flash drive.
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Calibration and Test Weights
Product Number 7233-0T
Product Name 50g - 1mg Precision Weight Set Class 0, Traceable Certificate
Weight Type / Shape Calibration Weight / Mass Standard
Unlock Full Specs
to access all available technical data

Similar Products

Aerospace Test Weights -  - MarsMetal
Specs
Weight Type / Shape Test / Load Test Weight; Shot / Pellet Weight
Materials Lead
View Details
Calibration Weights - 180091 - RS Components, Ltd.
Specs
Denomination / Weight 0.1103 lbs (0.0500 kg)
Materials Caste Iron
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Weight Type / Shape Calibration Weight / Mass Standard; Cylinder Weight
Denomination / Weight 1102 lbs (500 kg)
Units System Metric (SI, g or kg)
View Details
Elevator Test Cart Weights -  - MarsMetal
Specs
Weight Type / Shape Test / Load Test Weight; Plate Weight (optional feature); Slotted Weight (optional feature)
Materials Lead
View Details