Henry Troemner LLC 20g - 1g Precision Weight Set Class 1, No Certificate 7234-1

Description
Product Highlights Can be used as a reference standard in calibrating other weights and is appropriate for calibrating high-precision analytical balances with a readability as low as 0.1 mg to 0.01 mg. Weight Set Range 20 g-1 g Capacity 40 g Class 1 Statement of Accuracy Set Contents 20 g, 10 g, 5 g, (2) 2 g, 1 g 316 Stainless Steel Density 7.95 g/cm 3 at 20°C Cylindrical with handling knob 1 g and above - two-piece 500 mg and below - one-piece Dimensions (Weight in Case) 8 x 7 x 3.5" Supplied in a high quality polycarbonate case with a compartment for each weight as well as compartments for a brush, forceps and USB flash drive.
Description
Product Highlights Can be used as a reference standard in calibrating other weights and is appropriate for calibrating high-precision analytical balances with a readability as low as 0.1 mg to 0.01 mg. Weight Set Range 20 g-1 g Capacity 40 g Class 1 Statement of Accuracy Set Contents 20 g, 10 g, 5 g, (2) 2 g, 1 g 316 Stainless Steel Density 7.95 g/cm 3 at 20°C Cylindrical with handling knob 1 g and above - two-piece 500 mg and below - one-piece Dimensions (Weight in Case) 8 x 7 x 3.5" Supplied in a high quality polycarbonate case with a compartment for each weight as well as compartments for a brush, forceps and USB flash drive.

Suppliers

Company
Product
Description
Supplier Links
20g - 1g Precision Weight Set Class 1, No Certificate - 7234-1 - Transcat, Inc.
Rochester, NY, USA
20g - 1g Precision Weight Set Class 1, No Certificate
7234-1
20g - 1g Precision Weight Set Class 1, No Certificate 7234-1
Product Highlights Can be used as a reference standard in calibrating other weights and is appropriate for calibrating high-precision analytical balances with a readability as low as 0.1 mg to 0.01 mg. Weight Set Range 20 g-1 g Capacity 40 g Class 1 Statement of Accuracy Set Contents 20 g, 10 g, 5 g, (2) 2 g, 1 g 316 Stainless Steel Density 7.95 g/cm 3 at 20°C Cylindrical with handling knob 1 g and above - two-piece 500 mg and below - one-piece Dimensions (Weight in Case) 8 x 7 x 3.5" Supplied in a high quality polycarbonate case with a compartment for each weight as well as compartments for a brush, forceps and USB flash drive.

Product Highlights

  • Can be used as a reference standard in calibrating other weights and is appropriate for calibrating high-precision analytical balances with a readability as low as 0.1 mg to 0.01 mg.
  • Weight Set Range 20 g-1 g
  • Capacity 40 g
  • Class 1
  • Statement of Accuracy
  • Set Contents 20 g, 10 g, 5 g, (2) 2 g, 1 g
  • 316 Stainless Steel
  • Density 7.95 g/cm 3 at 20°C
  • Cylindrical with handling knob
  • 1 g and above - two-piece 500 mg and below - one-piece
  • Dimensions (Weight in Case) 8 x 7 x 3.5"
  • Supplied in a high quality polycarbonate case with a compartment for each weight as well as compartments for a brush, forceps and USB flash drive.
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Calibration and Test Weights
Product Number 7234-1
Product Name 20g - 1g Precision Weight Set Class 1, No Certificate
Weight Type / Shape Calibration Weight / Mass Standard
Unlock Full Specs
to access all available technical data

Similar Products

Crane/Hoist Test Weights -  - MarsMetal
Specs
Weight Type / Shape Test / Load Test Weight; Plate Weight (optional feature); Stackable Weight
Materials Lead; Steel (optional feature)
View Details
Calibration Weights - 2077499 - RS Components, Ltd.
Specs
Denomination / Weight 0.1103 lbs (0.0500 kg)
Class & Tolerance OIML Class M1
Materials Stainless steel
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Weight Type / Shape Calibration Weight / Mass Standard; Cylinder Weight
Denomination / Weight 1102 lbs (500 kg)
Units System Metric (SI, g or kg)
View Details
Elevator Test Cart Weights -  - MarsMetal
Specs
Weight Type / Shape Test / Load Test Weight; Plate Weight (optional feature); Slotted Weight (optional feature)
Materials Lead
View Details