Henry Troemner LLC 1g - 5kg Precision Weight Set Class 1, No Certificate 7210-1

Description
Product Highlights Alloy 8 Metric Precision Weight Sets Capacity: 11.11 kg Class: Class 1 Certification: Statement of Accuracy Material: Highly polished weights. 5kg-2kg weights are 316 stainless steel, 1kg-1g weights are Alloy 8 stainless steel Construction: 2 piece construction with handling knob Weight Set Includes: 5 kg, 2-2 kg, 1 kg, 500 g, 2-200 g, 100 g, 50 g, 2-20 g, 10 g, 5 g, 2-2 g, 1 g Case: Felt lined wood case with compartments for each weight (Lifters included) Additional Information: The total capacity of the weight set is 11.11 kg Part Number: 7210-1 Each Unit Includes Statement of Accuracy Felt lined wood case with compartments for each weight Lifters
Description
Product Highlights Alloy 8 Metric Precision Weight Sets Capacity: 11.11 kg Class: Class 1 Certification: Statement of Accuracy Material: Highly polished weights. 5kg-2kg weights are 316 stainless steel, 1kg-1g weights are Alloy 8 stainless steel Construction: 2 piece construction with handling knob Weight Set Includes: 5 kg, 2-2 kg, 1 kg, 500 g, 2-200 g, 100 g, 50 g, 2-20 g, 10 g, 5 g, 2-2 g, 1 g Case: Felt lined wood case with compartments for each weight (Lifters included) Additional Information: The total capacity of the weight set is 11.11 kg Part Number: 7210-1 Each Unit Includes Statement of Accuracy Felt lined wood case with compartments for each weight Lifters

Suppliers

Company
Product
Description
Supplier Links
1g - 5kg Precision Weight Set Class 1, No Certificate - 80071TL - Transcat, Inc.
Rochester, NY, USA
1g - 5kg Precision Weight Set Class 1, No Certificate
80071TL
1g - 5kg Precision Weight Set Class 1, No Certificate 80071TL
Product Highlights Alloy 8 Metric Precision Weight Sets Capacity: 11.11 kg Class: Class 1 Certification: Statement of Accuracy Material: Highly polished weights. 5kg-2kg weights are 316 stainless steel, 1kg-1g weights are Alloy 8 stainless steel Construction: 2 piece construction with handling knob Weight Set Includes: 5 kg, 2-2 kg, 1 kg, 500 g, 2-200 g, 100 g, 50 g, 2-20 g, 10 g, 5 g, 2-2 g, 1 g Case: Felt lined wood case with compartments for each weight (Lifters included) Additional Information: The total capacity of the weight set is 11.11 kg Part Number: 7210-1 Each Unit Includes Statement of Accuracy Felt lined wood case with compartments for each weight Lifters

Product Highlights

  • Alloy 8 Metric Precision Weight Sets
  • Capacity: 11.11 kg
  • Class: Class 1
  • Certification: Statement of Accuracy
  • Material: Highly polished weights. 5kg-2kg weights are 316 stainless steel, 1kg-1g weights are Alloy 8 stainless steel
  • Construction: 2 piece construction with handling knob
  • Weight Set Includes: 5 kg, 2-2 kg, 1 kg, 500 g, 2-200 g, 100 g, 50 g, 2-20 g, 10 g, 5 g, 2-2 g, 1 g
  • Case: Felt lined wood case with compartments for each weight (Lifters included)
  • Additional Information: The total capacity of the weight set is 11.11 kg
  • Part Number: 7210-1

Each Unit Includes

  • Statement of Accuracy
  • Felt lined wood case with compartments for each weight
  • Lifters
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Calibration and Test Weights
Product Number 80071TL
Product Name 1g - 5kg Precision Weight Set Class 1, No Certificate
Weight Type / Shape Calibration Weight / Mass Standard
Unlock Full Specs
to access all available technical data

Similar Products

Elevator Test Cart Weights -  - MarsMetal
Specs
Weight Type / Shape Test / Load Test Weight; Plate Weight (optional feature); Slotted Weight (optional feature)
Materials Lead
View Details
Calibration Weights - 1891644 - RS Components, Ltd.
Specs
Denomination / Weight 0.1103 lbs (0.0500 kg)
Class & Tolerance OIML Class F1
Materials Stainless steel
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Weight Type / Shape Calibration Weight / Mass Standard; Cylinder Weight
Denomination / Weight 220 lbs (100 kg)
Units System Metric (SI, g or kg)
View Details
Crane/Hoist Test Weights -  - MarsMetal
Specs
Weight Type / Shape Test / Load Test Weight; Plate Weight (optional feature); Stackable Weight
Materials Lead; Steel (optional feature)
View Details