Henry Troemner LLC 100g - 100mg Precision Weight Set Class 1, NVLAP Certificate 7225-1W

Description
Product Highlights Capacity: 211 g Class: Class 1 Certification: NVLAP Certificate Material: Highly polished weights. 100g-1g weights are Alloy 8 stainless steel, 500 mg down to 50mg weights are 304 stainless steel, weights below 50mg are flat aluminum weights Construction: Weights 500 mg and below are 1 piece construction with no adjusting cavity with one end turned up for easy handling. Weights above 500 mg are 2 piece construction with handling knob Weight Set Configuration: 100 g, 50 g, 2-20 g, 10 g, 5 g, 2-2 g, 1 g, 500 mg, 2-200 mg, 100 mg Each Unit Includes Polypropylene with individual compartments for each weight Forceps
Description
Product Highlights Capacity: 211 g Class: Class 1 Certification: NVLAP Certificate Material: Highly polished weights. 100g-1g weights are Alloy 8 stainless steel, 500 mg down to 50mg weights are 304 stainless steel, weights below 50mg are flat aluminum weights Construction: Weights 500 mg and below are 1 piece construction with no adjusting cavity with one end turned up for easy handling. Weights above 500 mg are 2 piece construction with handling knob Weight Set Configuration: 100 g, 50 g, 2-20 g, 10 g, 5 g, 2-2 g, 1 g, 500 mg, 2-200 mg, 100 mg Each Unit Includes Polypropylene with individual compartments for each weight Forceps

Suppliers

Company
Product
Description
Supplier Links
100g - 100mg Precision Weight Set Class 1, NVLAP Certificate - 7225-1W - Transcat, Inc.
Rochester, NY, USA
100g - 100mg Precision Weight Set Class 1, NVLAP Certificate
7225-1W
100g - 100mg Precision Weight Set Class 1, NVLAP Certificate 7225-1W
Product Highlights Capacity: 211 g Class: Class 1 Certification: NVLAP Certificate Material: Highly polished weights. 100g-1g weights are Alloy 8 stainless steel, 500 mg down to 50mg weights are 304 stainless steel, weights below 50mg are flat aluminum weights Construction: Weights 500 mg and below are 1 piece construction with no adjusting cavity with one end turned up for easy handling. Weights above 500 mg are 2 piece construction with handling knob Weight Set Configuration: 100 g, 50 g, 2-20 g, 10 g, 5 g, 2-2 g, 1 g, 500 mg, 2-200 mg, 100 mg Each Unit Includes Polypropylene with individual compartments for each weight Forceps

Product Highlights

  • Capacity: 211 g
  • Class: Class 1
  • Certification: NVLAP Certificate
  • Material: Highly polished weights. 100g-1g weights are Alloy 8 stainless steel, 500 mg down to 50mg weights are 304 stainless steel, weights below 50mg are flat aluminum weights
  • Construction: Weights 500 mg and below are 1 piece construction with no adjusting cavity with one end turned up for easy handling. Weights above 500 mg are 2 piece construction with handling knob
  • Weight Set Configuration: 100 g, 50 g, 2-20 g, 10 g, 5 g, 2-2 g, 1 g, 500 mg, 2-200 mg, 100 mg

Each Unit Includes

  • Polypropylene with individual compartments for each weight
  • Forceps
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Calibration and Test Weights
Product Number 7225-1W
Product Name 100g - 100mg Precision Weight Set Class 1, NVLAP Certificate
Weight Type / Shape Calibration Weight / Mass Standard
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Weights - 192419 - RS Components, Ltd.
Specs
Denomination / Weight 11.03 lbs (5 kg)
Materials Stainless Steel; Stainless Steel
View Details
Aerospace Test Weights -  - MarsMetal
Specs
Weight Type / Shape Test / Load Test Weight; Shot / Pellet Weight
Materials Lead
View Details
Weight Set - YCS01-513-00 - Sartorius Lab Instruments GmbH & Co. KG
Sartorius Lab Instruments GmbH & Co. KG
Specs
Weight Type / Shape Calibration Weight / Mass Standard; Weight Set
Denomination / Weight 2.21E-6 to 0.2205 lbs (1.00E-6 to 0.1000 kg)
Units System Metric (SI, g or kg)
View Details
Calibration Weights - 180093 - RS Components, Ltd.
Specs
Denomination / Weight 2.21 lbs (1 kg)
Materials Stainless Steel; Stainless Steel
View Details