Henry Troemner LLC 1 kg-1 mg Analytical Precision Class 1 Weight Set 7217-1

Description
Product Highlights Alloy 8 Metric Precision Weight Set Class: Class 1 Certification: Statement of Accuracy Highly polished weights 1kg-1g weights are Alloy 8 stainless steel 500 mg down to 50mg weights are 304 stainless steel Weights below 50mg are flat aluminum weights Weights 500 mg and below are 1 piece construction with no adjusting cavity with one end turned up for easy handling Weights above 500 mg are 2 piece construction with handling knob Weight Set Includes: 1kg, 500g, 2-200g, 100g, 50g, 2-20g, 10g, 5g, 2-2g, 1g, 500mg, 2-200mg, 100mg, 50mg, 2-20mg, 10mg, 5mg, 2-2mg, 1mg Case: Felt lined wood case with compartments for each weight (Lifters included) Total capacity of the weight set is 2.13 kg Part Number: 7217-1 Each Unit Includes Statement of Accuracy Felt-lined Wood Case with Compartments for each weight Lifters 1kg 500g 2-200g 100g 50g 2-20g 10g 5g 2-2g 1g 500mg 2-200mg 100mg 50mg 2-20mg 10mg 5mg 2-2mg 1mg
Description
Product Highlights Alloy 8 Metric Precision Weight Set Class: Class 1 Certification: Statement of Accuracy Highly polished weights 1kg-1g weights are Alloy 8 stainless steel 500 mg down to 50mg weights are 304 stainless steel Weights below 50mg are flat aluminum weights Weights 500 mg and below are 1 piece construction with no adjusting cavity with one end turned up for easy handling Weights above 500 mg are 2 piece construction with handling knob Weight Set Includes: 1kg, 500g, 2-200g, 100g, 50g, 2-20g, 10g, 5g, 2-2g, 1g, 500mg, 2-200mg, 100mg, 50mg, 2-20mg, 10mg, 5mg, 2-2mg, 1mg Case: Felt lined wood case with compartments for each weight (Lifters included) Total capacity of the weight set is 2.13 kg Part Number: 7217-1 Each Unit Includes Statement of Accuracy Felt-lined Wood Case with Compartments for each weight Lifters 1kg 500g 2-200g 100g 50g 2-20g 10g 5g 2-2g 1g 500mg 2-200mg 100mg 50mg 2-20mg 10mg 5mg 2-2mg 1mg

Suppliers

Company
Product
Description
Supplier Links
1 kg-1 mg Analytical Precision Class 1 Weight Set - 7217-1 - Transcat, Inc.
Rochester, NY, USA
1 kg-1 mg Analytical Precision Class 1 Weight Set
7217-1
1 kg-1 mg Analytical Precision Class 1 Weight Set 7217-1
Product Highlights Alloy 8 Metric Precision Weight Set Class: Class 1 Certification: Statement of Accuracy Highly polished weights 1kg-1g weights are Alloy 8 stainless steel 500 mg down to 50mg weights are 304 stainless steel Weights below 50mg are flat aluminum weights Weights 500 mg and below are 1 piece construction with no adjusting cavity with one end turned up for easy handling Weights above 500 mg are 2 piece construction with handling knob Weight Set Includes: 1kg, 500g, 2-200g, 100g, 50g, 2-20g, 10g, 5g, 2-2g, 1g, 500mg, 2-200mg, 100mg, 50mg, 2-20mg, 10mg, 5mg, 2-2mg, 1mg Case: Felt lined wood case with compartments for each weight (Lifters included) Total capacity of the weight set is 2.13 kg Part Number: 7217-1 Each Unit Includes Statement of Accuracy Felt-lined Wood Case with Compartments for each weight Lifters 1kg 500g 2-200g 100g 50g 2-20g 10g 5g 2-2g 1g 500mg 2-200mg 100mg 50mg 2-20mg 10mg 5mg 2-2mg 1mg

Product Highlights

  • Alloy 8 Metric Precision Weight Set
  • Class: Class 1
  • Certification: Statement of Accuracy
  • Highly polished weights
  • 1kg-1g weights are Alloy 8 stainless steel
  • 500 mg down to 50mg weights are 304 stainless steel
  • Weights below 50mg are flat aluminum weights
  • Weights 500 mg and below are 1 piece construction with no adjusting cavity with one end turned up for easy handling
  • Weights above 500 mg are 2 piece construction with handling knob
  • Weight Set Includes: 1kg, 500g, 2-200g, 100g, 50g, 2-20g, 10g, 5g, 2-2g, 1g, 500mg, 2-200mg, 100mg, 50mg, 2-20mg, 10mg, 5mg, 2-2mg, 1mg
  • Case: Felt lined wood case with compartments for each weight (Lifters included)
  • Total capacity of the weight set is 2.13 kg
  • Part Number: 7217-1

Each Unit Includes

  • Statement of Accuracy
  • Felt-lined Wood Case with Compartments for each weight
  • Lifters
  • 1kg
  • 500g
  • 2-200g
  • 100g
  • 50g
  • 2-20g
  • 10g
  • 5g
  • 2-2g
  • 1g
  • 500mg
  • 2-200mg
  • 100mg
  • 50mg
  • 2-20mg
  • 10mg
  • 5mg
  • 2-2mg
  • 1mg
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Calibration and Test Weights
Product Number 7217-1
Product Name 1 kg-1 mg Analytical Precision Class 1 Weight Set
Weight Type / Shape Calibration Weight / Mass Standard
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Weights - 2102977 - RS Components, Ltd.
Specs
Denomination / Weight 1.1 lbs (0.5000 kg)
Class & Tolerance OIML Class M1
Materials Stainless steel
View Details
Aerospace Test Weights -  - MarsMetal
Specs
Weight Type / Shape Test / Load Test Weight; Shot / Pellet Weight
Materials Lead
View Details
Weight Set - YCS011-351-00 - Sartorius Lab Instruments GmbH & Co. KG
Sartorius Lab Instruments GmbH & Co. KG
Specs
Weight Type / Shape Calibration Weight / Mass Standard; Weight Set
Denomination / Weight 2.21E-6 to 0.0110 lbs (1.00E-6 to 0.0050 kg)
Units System Metric (SI, g or kg)
View Details
Calibration Weights - 2102972 - RS Components, Ltd.
Specs
Denomination / Weight 2.21 lbs (1 kg)
Class & Tolerance OIML Class M1
Materials Stainless steel
View Details