Henry Troemner LLC 200g - 1g Precision Weight Set Class 3, NVLAP Certificate 7222-3W

Description
Product Highlights Appropriate for calibrating balances with moderate precision and with a readability as low as 0.1 g to 0.01 g. 200 g-1 g Class 3 Troemner Alloy 8 Supplied in a high quality polycarbonate case with a compartment for each weight as well as compartments for a brush, forceps and USB flash drive 1 g and above - two-piece 500 mg and below - one-piece Set Contents: (1) 200 g (1) 100 g (1) 50 g (2) 20 g (1) 10 g (1) 5 g (2) 2 g (1) 1 g
Description
Product Highlights Appropriate for calibrating balances with moderate precision and with a readability as low as 0.1 g to 0.01 g. 200 g-1 g Class 3 Troemner Alloy 8 Supplied in a high quality polycarbonate case with a compartment for each weight as well as compartments for a brush, forceps and USB flash drive 1 g and above - two-piece 500 mg and below - one-piece Set Contents: (1) 200 g (1) 100 g (1) 50 g (2) 20 g (1) 10 g (1) 5 g (2) 2 g (1) 1 g

Suppliers

Company
Product
Description
Supplier Links
200g - 1g Precision Weight Set Class 3, NVLAP Certificate - 7222-3W - Transcat, Inc.
Rochester, NY, USA
200g - 1g Precision Weight Set Class 3, NVLAP Certificate
7222-3W
200g - 1g Precision Weight Set Class 3, NVLAP Certificate 7222-3W
Product Highlights Appropriate for calibrating balances with moderate precision and with a readability as low as 0.1 g to 0.01 g. 200 g-1 g Class 3 Troemner Alloy 8 Supplied in a high quality polycarbonate case with a compartment for each weight as well as compartments for a brush, forceps and USB flash drive 1 g and above - two-piece 500 mg and below - one-piece Set Contents: (1) 200 g (1) 100 g (1) 50 g (2) 20 g (1) 10 g (1) 5 g (2) 2 g (1) 1 g

Product Highlights

Appropriate for calibrating balances with moderate precision and with a readability as low as 0.1 g to 0.01 g.

  • 200 g-1 g
  • Class 3
  • Troemner Alloy 8
  • Supplied in a high quality polycarbonate case with a compartment for each weight as well as compartments for a brush, forceps and USB flash drive
  • 1 g and above - two-piece
  • 500 mg and below - one-piece

Set Contents:

  • (1) 200 g
  • (1) 100 g
  • (1) 50 g
  • (2) 20 g
  • (1) 10 g
  • (1) 5 g
  • (2) 2 g
  • (1) 1 g
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Calibration and Test Weights
Product Number 7222-3W
Product Name 200g - 1g Precision Weight Set Class 3, NVLAP Certificate
Weight Type / Shape Calibration Weight / Mass Standard
Unlock Full Specs
to access all available technical data

Similar Products

Steel Test Weights -  - MarsMetal
Specs
Weight Type / Shape Test / Load Test Weight; Stackable Weight
Denomination / Weight 100 to 100000 lbs (45.35 to 45351 kg)
Materials Steel
View Details
Calibration Weights - 2077500 - RS Components, Ltd.
Specs
Denomination / Weight 0.0110 lbs (0.0050 kg)
Class & Tolerance OIML Class M1
Materials Stainless steel
View Details
Specs
Weight Type / Shape Calibration Weight / Mass Standard; Knob Weight
Denomination / Weight 4.41 lbs (2 kg)
Units System Metric (SI, g or kg)
View Details
Crane/Hoist Test Weights -  - MarsMetal
Specs
Weight Type / Shape Test / Load Test Weight; Plate Weight (optional feature); Stackable Weight
Materials Lead; Steel (optional feature)
View Details