Henry Troemner LLC 100g - 1mg Precision Weight Set Class 1, Traceable Certific 7228-1T

Description
Product Highlights Can be used as a reference standard in calibrating other weights and is appropriate for calibrating high-precision analytical balances with a readability as low as 0.1 mg to 0.01 mg. 100 g-1 mg Class 1 Weights 1 g and above are Troemner Alloy 8 Weights 5 mg through 500 mg are 304 Stainless Steel Weights below 5 mg are 3003-H14 Aluminum Weights 50 kg through 1 g are cylindrical with handling knob Weights 500 mg and below are flat with one end turned up for easy handling Supplied in a high quality polycarbonate case with a compartment for each weight as well as compartments for a brush, forceps and USB flash drive Two-piece Set Contents: (1) 100 g (1) 50 g (2) 20 g (1) 10 g (1) 5 g (2) 2 g (1) 1 g (1) 500 mg (2) 200 mg (1) 100 mg (1) 50 mg (2) 20 mg (1) 10 mg (1) 5 mg (2) 2 mg (1) 1 mg
Description
Product Highlights Can be used as a reference standard in calibrating other weights and is appropriate for calibrating high-precision analytical balances with a readability as low as 0.1 mg to 0.01 mg. 100 g-1 mg Class 1 Weights 1 g and above are Troemner Alloy 8 Weights 5 mg through 500 mg are 304 Stainless Steel Weights below 5 mg are 3003-H14 Aluminum Weights 50 kg through 1 g are cylindrical with handling knob Weights 500 mg and below are flat with one end turned up for easy handling Supplied in a high quality polycarbonate case with a compartment for each weight as well as compartments for a brush, forceps and USB flash drive Two-piece Set Contents: (1) 100 g (1) 50 g (2) 20 g (1) 10 g (1) 5 g (2) 2 g (1) 1 g (1) 500 mg (2) 200 mg (1) 100 mg (1) 50 mg (2) 20 mg (1) 10 mg (1) 5 mg (2) 2 mg (1) 1 mg

Suppliers

Company
Product
Description
Supplier Links
100g - 1mg Precision Weight Set Class 1, Traceable Certific - 7228-1T - Transcat, Inc.
Rochester, NY, USA
100g - 1mg Precision Weight Set Class 1, Traceable Certific
7228-1T
100g - 1mg Precision Weight Set Class 1, Traceable Certific 7228-1T
Product Highlights Can be used as a reference standard in calibrating other weights and is appropriate for calibrating high-precision analytical balances with a readability as low as 0.1 mg to 0.01 mg. 100 g-1 mg Class 1 Weights 1 g and above are Troemner Alloy 8 Weights 5 mg through 500 mg are 304 Stainless Steel Weights below 5 mg are 3003-H14 Aluminum Weights 50 kg through 1 g are cylindrical with handling knob Weights 500 mg and below are flat with one end turned up for easy handling Supplied in a high quality polycarbonate case with a compartment for each weight as well as compartments for a brush, forceps and USB flash drive Two-piece Set Contents: (1) 100 g (1) 50 g (2) 20 g (1) 10 g (1) 5 g (2) 2 g (1) 1 g (1) 500 mg (2) 200 mg (1) 100 mg (1) 50 mg (2) 20 mg (1) 10 mg (1) 5 mg (2) 2 mg (1) 1 mg

Product Highlights

Can be used as a reference standard in calibrating other weights and is appropriate for calibrating high-precision analytical balances with a readability as low as 0.1 mg to 0.01 mg.

  • 100 g-1 mg
  • Class 1
  • Weights 1 g and above are Troemner Alloy 8
  • Weights 5 mg through 500 mg are 304 Stainless Steel
  • Weights below 5 mg are 3003-H14 Aluminum
  • Weights 50 kg through 1 g are cylindrical with handling knob
  • Weights 500 mg and below are flat with one end turned up for easy handling
  • Supplied in a high quality polycarbonate case with a compartment for each weight as well as compartments for a brush, forceps and USB flash drive
  • Two-piece

Set Contents:

  • (1) 100 g
  • (1) 50 g
  • (2) 20 g
  • (1) 10 g
  • (1) 5 g
  • (2) 2 g
  • (1) 1 g
  • (1) 500 mg
  • (2) 200 mg
  • (1) 100 mg
  • (1) 50 mg
  • (2) 20 mg
  • (1) 10 mg
  • (1) 5 mg
  • (2) 2 mg
  • (1) 1 mg
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Calibration and Test Weights
Product Number 7228-1T
Product Name 100g - 1mg Precision Weight Set Class 1, Traceable Certific
Weight Type / Shape Calibration Weight / Mass Standard
Unlock Full Specs
to access all available technical data

Similar Products

Steel Test Weights -  - MarsMetal
Specs
Weight Type / Shape Test / Load Test Weight; Stackable Weight
Denomination / Weight 100 to 100000 lbs (45.35 to 45351 kg)
Materials Steel
View Details
Calibration Weights - 2102966 - RS Components, Ltd.
Specs
Denomination / Weight 22.05 lbs (10 kg)
Class & Tolerance OIML Class M1
Materials Stainless steel
View Details
Specs
Weight Type / Shape Calibration Weight / Mass Standard; Knob Weight
Denomination / Weight 0.2205 lbs (0.1000 kg)
Units System Metric (SI, g or kg)
View Details
Crane/Hoist Test Weights -  - MarsMetal
Specs
Weight Type / Shape Test / Load Test Weight; Plate Weight (optional feature); Stackable Weight
Materials Lead; Steel (optional feature)
View Details