Henry Troemner LLC 2kg - 1g Test Weight Set Class F, SS, No Certificate TW-2000-1

Description
Product Highlights Capacity: 4110 g Class: Class F Certification: Statement of Accuracy Material: 303 stainless steel Construction: Weights 2000g-200g are 2 piece construction with a groove near the top for easier handling. Weights 100g and below are 1 piece construction with no adjusting cavity with one end turned up for easy handling Weight Set Configuration: 2000 g, 1000 g, 500 g, 2-200 g, 100 g, 50 g, 2-20 g, 10 g, 5 g, 2-2 g, 1g Master carrying case with handles and metal latch Weights 100g and below contained in small leatherette case within master case
Description
Product Highlights Capacity: 4110 g Class: Class F Certification: Statement of Accuracy Material: 303 stainless steel Construction: Weights 2000g-200g are 2 piece construction with a groove near the top for easier handling. Weights 100g and below are 1 piece construction with no adjusting cavity with one end turned up for easy handling Weight Set Configuration: 2000 g, 1000 g, 500 g, 2-200 g, 100 g, 50 g, 2-20 g, 10 g, 5 g, 2-2 g, 1g Master carrying case with handles and metal latch Weights 100g and below contained in small leatherette case within master case

Suppliers

Company
Product
Description
Supplier Links
2kg - 1g Test Weight Set Class F, SS, No Certificate - TW-2000-1 - Transcat, Inc.
Rochester, NY, USA
2kg - 1g Test Weight Set Class F, SS, No Certificate
TW-2000-1
2kg - 1g Test Weight Set Class F, SS, No Certificate TW-2000-1
Product Highlights Capacity: 4110 g Class: Class F Certification: Statement of Accuracy Material: 303 stainless steel Construction: Weights 2000g-200g are 2 piece construction with a groove near the top for easier handling. Weights 100g and below are 1 piece construction with no adjusting cavity with one end turned up for easy handling Weight Set Configuration: 2000 g, 1000 g, 500 g, 2-200 g, 100 g, 50 g, 2-20 g, 10 g, 5 g, 2-2 g, 1g Master carrying case with handles and metal latch Weights 100g and below contained in small leatherette case within master case

Product Highlights

  • Capacity: 4110 g
  • Class: Class F
  • Certification: Statement of Accuracy
  • Material: 303 stainless steel
  • Construction: Weights 2000g-200g are 2 piece construction with a groove near the top for easier handling. Weights 100g and below are 1 piece construction with no adjusting cavity with one end turned up for easy handling
  • Weight Set Configuration: 2000 g, 1000 g, 500 g, 2-200 g, 100 g, 50 g, 2-20 g, 10 g, 5 g, 2-2 g, 1g
  • Master carrying case with handles and metal latch
  • Weights 100g and below contained in small leatherette case within master case
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Calibration and Test Weights
Product Number TW-2000-1
Product Name 2kg - 1g Test Weight Set Class F, SS, No Certificate
Weight Type / Shape Calibration Weight / Mass Standard
Unlock Full Specs
to access all available technical data

Similar Products

Elevator Test Cart Weights -  - MarsMetal
Specs
Weight Type / Shape Test / Load Test Weight; Plate Weight (optional feature); Slotted Weight (optional feature)
Materials Lead
View Details
Calibration Weights - 2077491 - RS Components, Ltd.
Specs
Denomination / Weight 4.41 lbs (2 kg)
Class & Tolerance OIML Class M1
Materials Stainless steel
View Details
Specs
Weight Type / Shape Calibration Weight / Mass Standard; Knob Weight
Denomination / Weight 0.0110 lbs (0.0050 kg)
Units System Metric (SI, g or kg)
View Details
Steel Test Weights -  - MarsMetal
Specs
Weight Type / Shape Test / Load Test Weight; Stackable Weight
Denomination / Weight 100 to 100000 lbs (45.35 to 45351 kg)
Materials Steel
View Details