Henry Troemner LLC 10 lb-1/32 oz Class F Stainless Steel Test Weight Set w/No Cert TW-100

Description
Product Highlights Set Contents (3) 10lb, (3) 5lb, (5) 1lb, 8oz, 4oz, 2oz, 1oz, 1/2oz, 1/4oz, 1/8oz, 1/16oz, (2) 1/32oz Construction Weights 10 lb through 8 oz - two-piece Weights 4 oz through 1/32 oz - one-piece construction Weight Set Range 10 lb-1/32 oz Number of Pieces 21 Dimensions (Weight in Case) 13.25 x 7.25 x 6" Capacity 51 lb Material 303 Stainless Steel Case Supplied in a master carrying case with handles and metal latch. Weights 4oz and below contained in small leatherette case within the master case. Class Class F Density 7.85 g/cm3 at 20°C Origin Manufactured in the USA Certificate No Certificate Style Cylindrical with groove
Description
Product Highlights Set Contents (3) 10lb, (3) 5lb, (5) 1lb, 8oz, 4oz, 2oz, 1oz, 1/2oz, 1/4oz, 1/8oz, 1/16oz, (2) 1/32oz Construction Weights 10 lb through 8 oz - two-piece Weights 4 oz through 1/32 oz - one-piece construction Weight Set Range 10 lb-1/32 oz Number of Pieces 21 Dimensions (Weight in Case) 13.25 x 7.25 x 6" Capacity 51 lb Material 303 Stainless Steel Case Supplied in a master carrying case with handles and metal latch. Weights 4oz and below contained in small leatherette case within the master case. Class Class F Density 7.85 g/cm3 at 20°C Origin Manufactured in the USA Certificate No Certificate Style Cylindrical with groove

Suppliers

Company
Product
Description
Supplier Links
10 lb-1/32 oz Class F Stainless Steel Test Weight Set w/No Cert - TW-100 - Transcat, Inc.
Rochester, NY, USA
10 lb-1/32 oz Class F Stainless Steel Test Weight Set w/No Cert
TW-100
10 lb-1/32 oz Class F Stainless Steel Test Weight Set w/No Cert TW-100
Product Highlights Set Contents (3) 10lb, (3) 5lb, (5) 1lb, 8oz, 4oz, 2oz, 1oz, 1/2oz, 1/4oz, 1/8oz, 1/16oz, (2) 1/32oz Construction Weights 10 lb through 8 oz - two-piece Weights 4 oz through 1/32 oz - one-piece construction Weight Set Range 10 lb-1/32 oz Number of Pieces 21 Dimensions (Weight in Case) 13.25 x 7.25 x 6" Capacity 51 lb Material 303 Stainless Steel Case Supplied in a master carrying case with handles and metal latch. Weights 4oz and below contained in small leatherette case within the master case. Class Class F Density 7.85 g/cm3 at 20°C Origin Manufactured in the USA Certificate No Certificate Style Cylindrical with groove

Product Highlights

  • Set Contents (3) 10lb, (3) 5lb, (5) 1lb, 8oz, 4oz, 2oz, 1oz, 1/2oz, 1/4oz, 1/8oz, 1/16oz, (2) 1/32oz
  • Construction Weights 10 lb through 8 oz - two-piece Weights 4 oz through 1/32 oz - one-piece construction
  • Weight Set Range 10 lb-1/32 oz
  • Number of Pieces 21
  • Dimensions (Weight in Case) 13.25 x 7.25 x 6"
  • Capacity 51 lb
  • Material 303 Stainless Steel
  • Case Supplied in a master carrying case with handles and metal latch. Weights 4oz and below contained in small leatherette case within the master case.
  • Class Class F
  • Density 7.85 g/cm3 at 20°C
  • Origin Manufactured in the USA
  • Certificate No Certificate
  • Style Cylindrical with groove
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Calibration and Test Weights
Product Number TW-100
Product Name 10 lb-1/32 oz Class F Stainless Steel Test Weight Set w/No Cert
Weight Type / Shape Calibration Weight / Mass Standard
Unlock Full Specs
to access all available technical data

Similar Products

Steel Test Weights -  - MarsMetal
Specs
Weight Type / Shape Test / Load Test Weight; Stackable Weight
Denomination / Weight 100 to 100000 lbs (45.35 to 45351 kg)
Materials Steel
View Details
Calibration Weights - 2077483 - RS Components, Ltd.
Specs
Denomination / Weight 0.2205 lbs (0.1000 kg)
Class & Tolerance OIML Class M1
Materials Stainless steel
View Details
Specs
Weight Type / Shape Calibration Weight / Mass Standard; Knob Weight
Denomination / Weight 4.41 lbs (2 kg)
Units System Metric (SI, g or kg)
View Details
Aerospace Test Weights -  - MarsMetal
Specs
Weight Type / Shape Test / Load Test Weight; Shot / Pellet Weight
Materials Lead
View Details