Rice Lake Weighing Systems 200g - 1mg Analytical Precision Weight Set, Class 1 12462

Description
Product Highlights 200g-1mg Weight Set ASTM Class 1 SST Polished (5321) Each Unit Includes 11711 Weight,Tweezers 3.54x.46 Delrin 11714 (2)Weight Gloves,Cloth White 11755 Weight Case,Insert Lid 11747 Weight,Lift 5/8 DIA Handle Plexiglass 34645 Weight Case,500g-1mg Wood W/Lined Cover 11601 Weight Case,200g-1mg Precision Laboratory SST Weight Set 11839 Weight,Leaf 1mg ASTM Class 1 SST Polished Density 7.95 11840 Weight,Leaf 2mg ASTM Class 1 SST Polished Density 7.95 11841 Weight,Leaf 3mg ASTM Class 1 SST Polished Density 7.95 11842 Weight,Leaf 5mg ASTM Class 1 SST Polished Density 7.95 11844 Weight,Leaf 10mg ASTM Class 1 SST Polished Density 7.95 11845 Weight,Leaf 20mg ASTM Class 1 SST Polished Density 7.95 11846 Weight,Leaf 30mg ASTM Class 1 SST Polished Density 7.95 11847 Weight,Leaf 50mg ASTM Class 1 SST Polished Density 7.95 11849 Weight,Leaf 100mg ASTM Class 1 SST Polished Density 7.95 11850 Weight,Leaf 200mg ASTM Class 1 SST Polished Density 7.95 11851 Weight,Leaf 300mg ASTM Class 1 SST Polished Density 7.95 11852 Weight,Leaf 500mg ASTM Class 1 SST Polished Density 7.95 11854 Weight,Screw Knob 1g ASTM Class 1 SST Polished Density 7.95 11855 Weight,Screw Knob 2g ASTM Class 1 SST Polished Density 7.95 11856 Weight,Screw Knob 3g ASTM Class 1 SST Polished Density 7.95 11857 Weight,Screw Knob 5g ASTM Class 1 SST Polished Density 7.95 11859 Weight,Screw Knob 10g ASTM Class 1 SST Polished Density 7.95 11860 Weight,Screw Knob 20g ASTM Class 1 SST Polished Density 7.95 11861 Weight,Screw Knob 30g ASTM Class 1 SST Polished Density 7.95 11862 Weight,Screw Knob 50g ASTM Class 1 SST Polished Density 7.95 11864 Weight,Screw Knob 100g ASTM Class 1 SST Polished Density 7.95 11865 Weight,Screw Knob 200g ASTM Class 1 SST Polished Density 7.95 16887 Label,Precision Balance Adhesive
Datasheet
Description
Product Highlights 200g-1mg Weight Set ASTM Class 1 SST Polished (5321) Each Unit Includes 11711 Weight,Tweezers 3.54x.46 Delrin 11714 (2)Weight Gloves,Cloth White 11755 Weight Case,Insert Lid 11747 Weight,Lift 5/8 DIA Handle Plexiglass 34645 Weight Case,500g-1mg Wood W/Lined Cover 11601 Weight Case,200g-1mg Precision Laboratory SST Weight Set 11839 Weight,Leaf 1mg ASTM Class 1 SST Polished Density 7.95 11840 Weight,Leaf 2mg ASTM Class 1 SST Polished Density 7.95 11841 Weight,Leaf 3mg ASTM Class 1 SST Polished Density 7.95 11842 Weight,Leaf 5mg ASTM Class 1 SST Polished Density 7.95 11844 Weight,Leaf 10mg ASTM Class 1 SST Polished Density 7.95 11845 Weight,Leaf 20mg ASTM Class 1 SST Polished Density 7.95 11846 Weight,Leaf 30mg ASTM Class 1 SST Polished Density 7.95 11847 Weight,Leaf 50mg ASTM Class 1 SST Polished Density 7.95 11849 Weight,Leaf 100mg ASTM Class 1 SST Polished Density 7.95 11850 Weight,Leaf 200mg ASTM Class 1 SST Polished Density 7.95 11851 Weight,Leaf 300mg ASTM Class 1 SST Polished Density 7.95 11852 Weight,Leaf 500mg ASTM Class 1 SST Polished Density 7.95 11854 Weight,Screw Knob 1g ASTM Class 1 SST Polished Density 7.95 11855 Weight,Screw Knob 2g ASTM Class 1 SST Polished Density 7.95 11856 Weight,Screw Knob 3g ASTM Class 1 SST Polished Density 7.95 11857 Weight,Screw Knob 5g ASTM Class 1 SST Polished Density 7.95 11859 Weight,Screw Knob 10g ASTM Class 1 SST Polished Density 7.95 11860 Weight,Screw Knob 20g ASTM Class 1 SST Polished Density 7.95 11861 Weight,Screw Knob 30g ASTM Class 1 SST Polished Density 7.95 11862 Weight,Screw Knob 50g ASTM Class 1 SST Polished Density 7.95 11864 Weight,Screw Knob 100g ASTM Class 1 SST Polished Density 7.95 11865 Weight,Screw Knob 200g ASTM Class 1 SST Polished Density 7.95 16887 Label,Precision Balance Adhesive
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rochester, NY, USA
200g - 1mg Analytical Precision Weight Set, Class 1
12462RL
200g - 1mg Analytical Precision Weight Set, Class 1 12462RL
Product Highlights 200g-1mg Weight Set ASTM Class 1 SST Polished (5321) Each Unit Includes 11711 Weight,Tweezers 3.54x.46 Delrin 11714 (2)Weight Gloves,Cloth White 11755 Weight Case,Insert Lid 11747 Weight,Lift 5/8 DIA Handle Plexiglass 34645 Weight Case,500g-1mg Wood W/Lined Cover 11601 Weight Case,200g-1mg Precision Laboratory SST Weight Set 11839 Weight,Leaf 1mg ASTM Class 1 SST Polished Density 7.95 11840 Weight,Leaf 2mg ASTM Class 1 SST Polished Density 7.95 11841 Weight,Leaf 3mg ASTM Class 1 SST Polished Density 7.95 11842 Weight,Leaf 5mg ASTM Class 1 SST Polished Density 7.95 11844 Weight,Leaf 10mg ASTM Class 1 SST Polished Density 7.95 11845 Weight,Leaf 20mg ASTM Class 1 SST Polished Density 7.95 11846 Weight,Leaf 30mg ASTM Class 1 SST Polished Density 7.95 11847 Weight,Leaf 50mg ASTM Class 1 SST Polished Density 7.95 11849 Weight,Leaf 100mg ASTM Class 1 SST Polished Density 7.95 11850 Weight,Leaf 200mg ASTM Class 1 SST Polished Density 7.95 11851 Weight,Leaf 300mg ASTM Class 1 SST Polished Density 7.95 11852 Weight,Leaf 500mg ASTM Class 1 SST Polished Density 7.95 11854 Weight,Screw Knob 1g ASTM Class 1 SST Polished Density 7.95 11855 Weight,Screw Knob 2g ASTM Class 1 SST Polished Density 7.95 11856 Weight,Screw Knob 3g ASTM Class 1 SST Polished Density 7.95 11857 Weight,Screw Knob 5g ASTM Class 1 SST Polished Density 7.95 11859 Weight,Screw Knob 10g ASTM Class 1 SST Polished Density 7.95 11860 Weight,Screw Knob 20g ASTM Class 1 SST Polished Density 7.95 11861 Weight,Screw Knob 30g ASTM Class 1 SST Polished Density 7.95 11862 Weight,Screw Knob 50g ASTM Class 1 SST Polished Density 7.95 11864 Weight,Screw Knob 100g ASTM Class 1 SST Polished Density 7.95 11865 Weight,Screw Knob 200g ASTM Class 1 SST Polished Density 7.95 16887 Label,Precision Balance Adhesive

Product Highlights

  • 200g-1mg Weight Set
  • ASTM Class 1
  • SST Polished (5321)

Each Unit Includes

  • 11711 Weight,Tweezers 3.54x.46 Delrin
  • 11714 (2)Weight Gloves,Cloth White
  • 11755 Weight Case,Insert Lid
  • 11747 Weight,Lift 5/8 DIA Handle Plexiglass
  • 34645 Weight Case,500g-1mg Wood W/Lined Cover
  • 11601 Weight Case,200g-1mg Precision Laboratory SST Weight Set
  • 11839 Weight,Leaf 1mg ASTM Class 1 SST Polished Density 7.95
  • 11840 Weight,Leaf 2mg ASTM Class 1 SST Polished Density 7.95
  • 11841 Weight,Leaf 3mg ASTM Class 1 SST Polished Density 7.95
  • 11842 Weight,Leaf 5mg ASTM Class 1 SST Polished Density 7.95
  • 11844 Weight,Leaf 10mg ASTM Class 1 SST Polished Density 7.95
  • 11845 Weight,Leaf 20mg ASTM Class 1 SST Polished Density 7.95
  • 11846 Weight,Leaf 30mg ASTM Class 1 SST Polished Density 7.95
  • 11847 Weight,Leaf 50mg ASTM Class 1 SST Polished Density 7.95
  • 11849 Weight,Leaf 100mg ASTM Class 1 SST Polished Density 7.95
  • 11850 Weight,Leaf 200mg ASTM Class 1 SST Polished Density 7.95
  • 11851 Weight,Leaf 300mg ASTM Class 1 SST Polished Density 7.95
  • 11852 Weight,Leaf 500mg ASTM Class 1 SST Polished Density 7.95
  • 11854 Weight,Screw Knob 1g ASTM Class 1 SST Polished Density 7.95
  • 11855 Weight,Screw Knob 2g ASTM Class 1 SST Polished Density 7.95
  • 11856 Weight,Screw Knob 3g ASTM Class 1 SST Polished Density 7.95
  • 11857 Weight,Screw Knob 5g ASTM Class 1 SST Polished Density 7.95
  • 11859 Weight,Screw Knob 10g ASTM Class 1 SST Polished Density 7.95
  • 11860 Weight,Screw Knob 20g ASTM Class 1 SST Polished Density 7.95
  • 11861 Weight,Screw Knob 30g ASTM Class 1 SST Polished Density 7.95
  • 11862 Weight,Screw Knob 50g ASTM Class 1 SST Polished Density 7.95
  • 11864 Weight,Screw Knob 100g ASTM Class 1 SST Polished Density 7.95
  • 11865 Weight,Screw Knob 200g ASTM Class 1 SST Polished Density 7.95
  • 16887 Label,Precision Balance Adhesive
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration and Test Weights
Product Number 12462RL
Product Name 200g - 1mg Analytical Precision Weight Set, Class 1
Weight Type / Shape Calibration Weight / Mass Standard
Unlock Full Specs
to access all available technical data

Similar Products

Aerospace Test Weights -  - MarsMetal
Specs
Weight Type / Shape Test / Load Test Weight; Shot / Pellet Weight
Materials Lead
View Details
Calibration Weights - 2077491 - RS Components, Ltd.
Specs
Denomination / Weight 4.41 lbs (2 kg)
Class & Tolerance OIML Class M1
Materials Stainless steel
View Details
Weight Set - YCS31-611-00 - Sartorius Lab Instruments GmbH & Co. KG
Sartorius Lab Instruments GmbH & Co. KG
Specs
Weight Type / Shape Calibration Weight / Mass Standard; Weight Set
Denomination / Weight 0.0022 to 2.21 lbs (1.00E-3 to 1 kg)
Units System Metric (SI, g or kg)
View Details
Crane/Hoist Test Weights -  - MarsMetal
Specs
Weight Type / Shape Test / Load Test Weight; Plate Weight (optional feature); Stackable Weight
Materials Lead; Steel (optional feature)
View Details