Henry Troemner LLC 200g-1mg OIML Class E1 Weight Set, NVLAP Certificate 7421-E1W

Description
Product Highlights Used as a primary reference for calibrating other reference standards and weights where the stability of the environment and careful handling are assured. Class E1 weights have no method of adjustment and are not suitable for general laboratory use. The uncertainty is guaranteed to be 1/3 the tolerance. Comes with a NVLAP Certificate Class E1 200 g-1 mg 22 pieces Supplied in a high quality polycarbonate case with a compartment for each weight as well as compartments for a brush, forceps and USB flash drive Set Contents: 200 g 100 g 50 g (2) 20 g 10 g 5 g (2) 2 g 1 g 500 mg (2) 200 mg 100 mg 50 mg (2) 20 mg 10 mg 5 mg (2) 2 mg 1 mg
Description
Product Highlights Used as a primary reference for calibrating other reference standards and weights where the stability of the environment and careful handling are assured. Class E1 weights have no method of adjustment and are not suitable for general laboratory use. The uncertainty is guaranteed to be 1/3 the tolerance. Comes with a NVLAP Certificate Class E1 200 g-1 mg 22 pieces Supplied in a high quality polycarbonate case with a compartment for each weight as well as compartments for a brush, forceps and USB flash drive Set Contents: 200 g 100 g 50 g (2) 20 g 10 g 5 g (2) 2 g 1 g 500 mg (2) 200 mg 100 mg 50 mg (2) 20 mg 10 mg 5 mg (2) 2 mg 1 mg

Suppliers

Company
Product
Description
Supplier Links
200g-1mg OIML Class E1 Weight Set, NVLAP Certificate - 7421-E1W - Transcat, Inc.
Rochester, NY, USA
200g-1mg OIML Class E1 Weight Set, NVLAP Certificate
7421-E1W
200g-1mg OIML Class E1 Weight Set, NVLAP Certificate 7421-E1W
Product Highlights Used as a primary reference for calibrating other reference standards and weights where the stability of the environment and careful handling are assured. Class E1 weights have no method of adjustment and are not suitable for general laboratory use. The uncertainty is guaranteed to be 1/3 the tolerance. Comes with a NVLAP Certificate Class E1 200 g-1 mg 22 pieces Supplied in a high quality polycarbonate case with a compartment for each weight as well as compartments for a brush, forceps and USB flash drive Set Contents: 200 g 100 g 50 g (2) 20 g 10 g 5 g (2) 2 g 1 g 500 mg (2) 200 mg 100 mg 50 mg (2) 20 mg 10 mg 5 mg (2) 2 mg 1 mg

Product Highlights

Used as a primary reference for calibrating other reference standards and weights where the stability of the environment and careful handling are assured. Class E1 weights have no method of adjustment and are not suitable for general laboratory use. The uncertainty is guaranteed to be 1/3 the tolerance.

  • Comes with a NVLAP Certificate
  • Class E1
  • 200 g-1 mg
  • 22 pieces
  • Supplied in a high quality polycarbonate case with a compartment for each weight as well as compartments for a brush, forceps and USB flash drive

Set Contents:

  • 200 g
  • 100 g
  • 50 g
  • (2) 20 g
  • 10 g
  • 5 g
  • (2) 2 g
  • 1 g
  • 500 mg
  • (2) 200 mg
  • 100 mg
  • 50 mg
  • (2) 20 mg
  • 10 mg
  • 5 mg
  • (2) 2 mg
  • 1 mg
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Calibration and Test Weights
Product Number 7421-E1W
Product Name 200g-1mg OIML Class E1 Weight Set, NVLAP Certificate
Weight Type / Shape Calibration Weight / Mass Standard
Unlock Full Specs
to access all available technical data

Similar Products

Steel Test Weights -  - MarsMetal
Specs
Weight Type / Shape Test / Load Test Weight; Stackable Weight
Denomination / Weight 100 to 100000 lbs (45.35 to 45351 kg)
Materials Steel
View Details
Calibration Weights - 2102964 - RS Components, Ltd.
Specs
Denomination / Weight 0.2205 lbs (0.1000 kg)
Class & Tolerance OIML Class M1
Materials Stainless steel
View Details
Specs
Weight Type / Shape Calibration Weight / Mass Standard; Knob Weight
Denomination / Weight 22.05 lbs (10 kg)
Units System Metric (SI, g or kg)
View Details
Elevator Test Cart Weights -  - MarsMetal
Specs
Weight Type / Shape Test / Load Test Weight; Plate Weight (optional feature); Slotted Weight (optional feature)
Materials Lead
View Details