Henry Troemner LLC (2) 200g - 1mg Precision Weight Set Class 1, NVLAP Certificate 7221-1W

Description
Product Highlights Alloy 8 Metric Precision Weight Set Class: Class 1 Certification: NVLAP Certificate Highly polished weights 200g-1g weights are Alloy 8 stainless steel 500 mg down to 50mg weights are 304 stainless steel Weights below 50mg are flat aluminum weights Weights 500 mg and below are 1 piece construction with no adjusting cavity with one end turned up for easy handling Weights above 500 mg are 2 piece construction with handling knob Weight Set Includes: 2-200 g, 100 g, 50 g, 2-20 g, 10 g, 5 g, 2-2 g, 1 g, 500 mg, 2-200 mg, 100 mg, 50 mg, 2-20 mg, 10 mg, 5 mg, 2-2 mg, 1 mg Case: Polypropylene with individual compartments for each weight (Includes forceps) Total capacity of the weight set is 611.11 g Part Number: 7221-1W Each Unit Includes NVLAP Certificate Polypropylene with Individual Compartments for each weight Forceps (2) 200 g 100 g 50 g (2) 20 g 10 g 5 g (2) 2 g 1 g 500 mg (2) 200 mg 100 mg 50 mg (2) 20 mg 10 mg 5 mg (2) 2 mg 1 mg
Description
Product Highlights Alloy 8 Metric Precision Weight Set Class: Class 1 Certification: NVLAP Certificate Highly polished weights 200g-1g weights are Alloy 8 stainless steel 500 mg down to 50mg weights are 304 stainless steel Weights below 50mg are flat aluminum weights Weights 500 mg and below are 1 piece construction with no adjusting cavity with one end turned up for easy handling Weights above 500 mg are 2 piece construction with handling knob Weight Set Includes: 2-200 g, 100 g, 50 g, 2-20 g, 10 g, 5 g, 2-2 g, 1 g, 500 mg, 2-200 mg, 100 mg, 50 mg, 2-20 mg, 10 mg, 5 mg, 2-2 mg, 1 mg Case: Polypropylene with individual compartments for each weight (Includes forceps) Total capacity of the weight set is 611.11 g Part Number: 7221-1W Each Unit Includes NVLAP Certificate Polypropylene with Individual Compartments for each weight Forceps (2) 200 g 100 g 50 g (2) 20 g 10 g 5 g (2) 2 g 1 g 500 mg (2) 200 mg 100 mg 50 mg (2) 20 mg 10 mg 5 mg (2) 2 mg 1 mg

Suppliers

Company
Product
Description
Supplier Links
(2) 200g - 1mg Precision Weight Set Class 1, NVLAP Certificate - 80082TL-NVLAP - Transcat, Inc.
Rochester, NY, USA
(2) 200g - 1mg Precision Weight Set Class 1, NVLAP Certificate
80082TL-NVLAP
(2) 200g - 1mg Precision Weight Set Class 1, NVLAP Certificate 80082TL-NVLAP
Product Highlights Alloy 8 Metric Precision Weight Set Class: Class 1 Certification: NVLAP Certificate Highly polished weights 200g-1g weights are Alloy 8 stainless steel 500 mg down to 50mg weights are 304 stainless steel Weights below 50mg are flat aluminum weights Weights 500 mg and below are 1 piece construction with no adjusting cavity with one end turned up for easy handling Weights above 500 mg are 2 piece construction with handling knob Weight Set Includes: 2-200 g, 100 g, 50 g, 2-20 g, 10 g, 5 g, 2-2 g, 1 g, 500 mg, 2-200 mg, 100 mg, 50 mg, 2-20 mg, 10 mg, 5 mg, 2-2 mg, 1 mg Case: Polypropylene with individual compartments for each weight (Includes forceps) Total capacity of the weight set is 611.11 g Part Number: 7221-1W Each Unit Includes NVLAP Certificate Polypropylene with Individual Compartments for each weight Forceps (2) 200 g 100 g 50 g (2) 20 g 10 g 5 g (2) 2 g 1 g 500 mg (2) 200 mg 100 mg 50 mg (2) 20 mg 10 mg 5 mg (2) 2 mg 1 mg

Product Highlights

  • Alloy 8 Metric Precision Weight Set
  • Class: Class 1
  • Certification: NVLAP Certificate
  • Highly polished weights
  • 200g-1g weights are Alloy 8 stainless steel
  • 500 mg down to 50mg weights are 304 stainless steel
  • Weights below 50mg are flat aluminum weights
  • Weights 500 mg and below are 1 piece construction with no adjusting cavity with one end turned up for easy handling
  • Weights above 500 mg are 2 piece construction with handling knob
  • Weight Set Includes: 2-200 g, 100 g, 50 g, 2-20 g, 10 g, 5 g, 2-2 g, 1 g, 500 mg, 2-200 mg, 100 mg, 50 mg, 2-20 mg, 10 mg, 5 mg, 2-2 mg, 1 mg
  • Case: Polypropylene with individual compartments for each weight (Includes forceps)
  • Total capacity of the weight set is 611.11 g
  • Part Number: 7221-1W

Each Unit Includes

  • NVLAP Certificate
  • Polypropylene with Individual Compartments for each weight
  • Forceps
  • (2) 200 g
  • 100 g
  • 50 g
  • (2) 20 g
  • 10 g
  • 5 g
  • (2) 2 g
  • 1 g
  • 500 mg
  • (2) 200 mg
  • 100 mg
  • 50 mg
  • (2) 20 mg
  • 10 mg
  • 5 mg
  • (2) 2 mg
  • 1 mg
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Calibration and Test Weights
Product Number 80082TL-NVLAP
Product Name (2) 200g - 1mg Precision Weight Set Class 1, NVLAP Certificate
Weight Type / Shape Calibration Weight / Mass Standard
Unlock Full Specs
to access all available technical data

Similar Products

Crane/Hoist Test Weights -  - MarsMetal
Specs
Weight Type / Shape Test / Load Test Weight; Plate Weight (optional feature); Stackable Weight
Materials Lead; Steel (optional feature)
View Details
Calibration Weights - 2102975 - RS Components, Ltd.
Specs
Denomination / Weight 0.0044 lbs (0.0020 kg)
Class & Tolerance OIML Class M1
Materials Stainless steel
View Details
Specs
Weight Type / Shape Calibration Weight / Mass Standard; Knob Weight
Denomination / Weight 0.0110 lbs (0.0050 kg)
Units System Metric (SI, g or kg)
View Details
Steel Test Weights -  - MarsMetal
Specs
Weight Type / Shape Test / Load Test Weight; Stackable Weight
Denomination / Weight 100 to 100000 lbs (45.35 to 45351 kg)
Materials Steel
View Details