Henry Troemner LLC 1mg - 20kg Precision Weight Set Class 1, No Certificate 7207-1

Description
Product Highlights Alloy 8 Metric Precision Weight Sets Capacity: 41.13 kg Class: Class 1 Certification: Statement of Accuracy Material: Highly polished weights. 20kg-2kg weights are 316 stainless steel, 1kg-1g weights are Alloy 8 stainless steel, 500 mg down to 50mg weights are 304 stainless steel, weights below 50mg are flat aluminum weights Construction: Weights 500 mg and below are 1 piece construction with no adjusting cavity with one end turned up for easy handling. Weights above 500 mg are 2 piece construction with handling knob Weight Set Includes: 20 kg, 10 kg, 5 kg, 2-2 kg, 1 kg, 500 g, 2-200 g, 100 g, 50 g, 2-20 g, 10 g, 5 g, 2-2 g, 1 g, 500 mg, 2-200 mg, 100 mg, 50 mg, 2-20 mg, 10 mg, 5 mg, 2-2 mg, 1 mg Case: Felt lined wood case with compartments for each weight (Lifters included) Additional Information: The total capacity of the weight set is 41.13 kg Part Number: 7207-1 Each Unit Includes Statement of Accuracy Felt lined wood case with compartments for each weight Lifters
Description
Product Highlights Alloy 8 Metric Precision Weight Sets Capacity: 41.13 kg Class: Class 1 Certification: Statement of Accuracy Material: Highly polished weights. 20kg-2kg weights are 316 stainless steel, 1kg-1g weights are Alloy 8 stainless steel, 500 mg down to 50mg weights are 304 stainless steel, weights below 50mg are flat aluminum weights Construction: Weights 500 mg and below are 1 piece construction with no adjusting cavity with one end turned up for easy handling. Weights above 500 mg are 2 piece construction with handling knob Weight Set Includes: 20 kg, 10 kg, 5 kg, 2-2 kg, 1 kg, 500 g, 2-200 g, 100 g, 50 g, 2-20 g, 10 g, 5 g, 2-2 g, 1 g, 500 mg, 2-200 mg, 100 mg, 50 mg, 2-20 mg, 10 mg, 5 mg, 2-2 mg, 1 mg Case: Felt lined wood case with compartments for each weight (Lifters included) Additional Information: The total capacity of the weight set is 41.13 kg Part Number: 7207-1 Each Unit Includes Statement of Accuracy Felt lined wood case with compartments for each weight Lifters

Suppliers

Company
Product
Description
Supplier Links
1mg - 20kg Precision Weight Set Class 1, No Certificate - 7207-1 - Transcat, Inc.
Rochester, NY, USA
1mg - 20kg Precision Weight Set Class 1, No Certificate
7207-1
1mg - 20kg Precision Weight Set Class 1, No Certificate 7207-1
Product Highlights Alloy 8 Metric Precision Weight Sets Capacity: 41.13 kg Class: Class 1 Certification: Statement of Accuracy Material: Highly polished weights. 20kg-2kg weights are 316 stainless steel, 1kg-1g weights are Alloy 8 stainless steel, 500 mg down to 50mg weights are 304 stainless steel, weights below 50mg are flat aluminum weights Construction: Weights 500 mg and below are 1 piece construction with no adjusting cavity with one end turned up for easy handling. Weights above 500 mg are 2 piece construction with handling knob Weight Set Includes: 20 kg, 10 kg, 5 kg, 2-2 kg, 1 kg, 500 g, 2-200 g, 100 g, 50 g, 2-20 g, 10 g, 5 g, 2-2 g, 1 g, 500 mg, 2-200 mg, 100 mg, 50 mg, 2-20 mg, 10 mg, 5 mg, 2-2 mg, 1 mg Case: Felt lined wood case with compartments for each weight (Lifters included) Additional Information: The total capacity of the weight set is 41.13 kg Part Number: 7207-1 Each Unit Includes Statement of Accuracy Felt lined wood case with compartments for each weight Lifters

Product Highlights

  • Alloy 8 Metric Precision Weight Sets
  • Capacity: 41.13 kg
  • Class: Class 1
  • Certification: Statement of Accuracy
  • Material: Highly polished weights. 20kg-2kg weights are 316 stainless steel, 1kg-1g weights are Alloy 8 stainless steel, 500 mg down to 50mg weights are 304 stainless steel, weights below 50mg are flat aluminum weights
  • Construction: Weights 500 mg and below are 1 piece construction with no adjusting cavity with one end turned up for easy handling. Weights above 500 mg are 2 piece construction with handling knob
  • Weight Set Includes: 20 kg, 10 kg, 5 kg, 2-2 kg, 1 kg, 500 g, 2-200 g, 100 g, 50 g, 2-20 g, 10 g, 5 g, 2-2 g, 1 g, 500 mg, 2-200 mg, 100 mg, 50 mg, 2-20 mg, 10 mg, 5 mg, 2-2 mg, 1 mg
  • Case: Felt lined wood case with compartments for each weight (Lifters included)
  • Additional Information: The total capacity of the weight set is 41.13 kg
  • Part Number: 7207-1

Each Unit Includes

  • Statement of Accuracy
  • Felt lined wood case with compartments for each weight
  • Lifters
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Calibration and Test Weights
Product Number 7207-1
Product Name 1mg - 20kg Precision Weight Set Class 1, No Certificate
Weight Type / Shape Calibration Weight / Mass Standard
Unlock Full Specs
to access all available technical data

Similar Products

Steel Test Weights -  - MarsMetal
Specs
Weight Type / Shape Test / Load Test Weight; Stackable Weight
Denomination / Weight 100 to 100000 lbs (45.35 to 45351 kg)
Materials Steel
View Details
Calibration Weights - 173727 - RS Components, Ltd.
Specs
Denomination / Weight 0.1103 lbs (0.0500 kg)
Materials Stainless Steel; Stainless Steel
View Details
Stainless Steel, Non-magnetizable Test Weights - YCW3238-00 - Sartorius Lab Instruments GmbH & Co. KG
Specs
Weight Type / Shape Test / Load Test Weight; Knob Weight
Denomination / Weight 0.0044 lbs (0.0020 kg)
Units System Metric (SI, g or kg)
View Details
Aerospace Test Weights -  - MarsMetal
Specs
Weight Type / Shape Test / Load Test Weight; Shot / Pellet Weight
Materials Lead
View Details