Henry Troemner LLC 100g - 10mg Precision Weight Set Class 1, No Certificate 7226-1

Description
Product Highlights Troemner Model # 7226-1 Highly polished weights are made of non-magnetic, corrosion resistant stainless steel Weight sets 200g and above are supplied in oak cases while weight sets below 200g are supplied in strong polypropylene cases All weights sets are marked with serial number, accuracy class and date of calibration from the manufacturer. Each Unit Includes Forceps Case
Description
Product Highlights Troemner Model # 7226-1 Highly polished weights are made of non-magnetic, corrosion resistant stainless steel Weight sets 200g and above are supplied in oak cases while weight sets below 200g are supplied in strong polypropylene cases All weights sets are marked with serial number, accuracy class and date of calibration from the manufacturer. Each Unit Includes Forceps Case

Suppliers

Company
Product
Description
Supplier Links
100g - 10mg Precision Weight Set Class 1, No Certificate - 7226-1TR - Transcat, Inc.
Rochester, NY, USA
100g - 10mg Precision Weight Set Class 1, No Certificate
7226-1TR
100g - 10mg Precision Weight Set Class 1, No Certificate 7226-1TR
Product Highlights Troemner Model # 7226-1 Highly polished weights are made of non-magnetic, corrosion resistant stainless steel Weight sets 200g and above are supplied in oak cases while weight sets below 200g are supplied in strong polypropylene cases All weights sets are marked with serial number, accuracy class and date of calibration from the manufacturer. Each Unit Includes Forceps Case

Product Highlights

  • Troemner Model # 7226-1
  • Highly polished weights are made of non-magnetic, corrosion resistant stainless steel
  • Weight sets 200g and above are supplied in oak cases while weight sets below 200g are supplied in strong polypropylene cases
  • All weights sets are marked with serial number, accuracy class and date of calibration from the manufacturer.

Each Unit Includes

  • Forceps
  • Case
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Calibration and Test Weights
Product Number 7226-1TR
Product Name 100g - 10mg Precision Weight Set Class 1, No Certificate
Weight Type / Shape Calibration Weight / Mass Standard
Unlock Full Specs
to access all available technical data

Similar Products

Elevator Test Cart Weights -  - MarsMetal
Specs
Weight Type / Shape Test / Load Test Weight; Plate Weight (optional feature); Slotted Weight (optional feature)
Materials Lead
View Details
Calibration Weights - 1891565 - RS Components, Ltd.
Specs
Denomination / Weight 0.1103 lbs (0.0500 kg)
Class & Tolerance OIML Class F1
Materials Stainless steel
View Details
Specs
Weight Type / Shape Calibration Weight / Mass Standard; Knob Weight
Denomination / Weight 22.05 lbs (10 kg)
Units System Metric (SI, g or kg)
View Details
Steel Test Weights -  - MarsMetal
Specs
Weight Type / Shape Test / Load Test Weight; Stackable Weight
Denomination / Weight 100 to 100000 lbs (45.35 to 45351 kg)
Materials Steel
View Details