Henry Troemner LLC 500mg - 1mg Precision Weight Set Class 4, NVLAP Certificate 7240-4W

Description
Product Highlights Alloy 8 Metric Precision Weight Set Class: Class 4 Certification: NVLAP Certificate Highly polished weights Weights 500 mg down to 50mg are 304 Stainless Steel Weights below 50mg are flat aluminum Weights 500 mg and below are one-piece construction with no adjusting cavity with one end turned up for easy handling Weight Set Includes: 500 mg, 2-200 mg, 100 mg, 50 mg, 2-20 mg, 10 mg, 5 mg, 2-2 mg, 1 mg Case: Polypropylene with individual compartments for each weight (Includes forceps) Total capacity of the weight set is 1.11 g Part Number: 7240-4W Each Unit Includes NVLAP Certificate Polypropylene Case with Individual Compartments for each Weight Forceps (1) 500 mg (2) 200 mg (1) 100 mg (1) 50 mg (2) 20 mg (1) 10 mg (1) 5 mg (2) 2 mg (1) 1 mg
Datasheet
Description
Product Highlights Alloy 8 Metric Precision Weight Set Class: Class 4 Certification: NVLAP Certificate Highly polished weights Weights 500 mg down to 50mg are 304 Stainless Steel Weights below 50mg are flat aluminum Weights 500 mg and below are one-piece construction with no adjusting cavity with one end turned up for easy handling Weight Set Includes: 500 mg, 2-200 mg, 100 mg, 50 mg, 2-20 mg, 10 mg, 5 mg, 2-2 mg, 1 mg Case: Polypropylene with individual compartments for each weight (Includes forceps) Total capacity of the weight set is 1.11 g Part Number: 7240-4W Each Unit Includes NVLAP Certificate Polypropylene Case with Individual Compartments for each Weight Forceps (1) 500 mg (2) 200 mg (1) 100 mg (1) 50 mg (2) 20 mg (1) 10 mg (1) 5 mg (2) 2 mg (1) 1 mg
Datasheet

Suppliers

Company
Product
Description
Supplier Links
500mg - 1mg Precision Weight Set Class 4, NVLAP Certificate - 7240-4TR-NVLAP - Transcat, Inc.
Rochester, NY, USA
500mg - 1mg Precision Weight Set Class 4, NVLAP Certificate
7240-4TR-NVLAP
500mg - 1mg Precision Weight Set Class 4, NVLAP Certificate 7240-4TR-NVLAP
Product Highlights Alloy 8 Metric Precision Weight Set Class: Class 4 Certification: NVLAP Certificate Highly polished weights Weights 500 mg down to 50mg are 304 Stainless Steel Weights below 50mg are flat aluminum Weights 500 mg and below are one-piece construction with no adjusting cavity with one end turned up for easy handling Weight Set Includes: 500 mg, 2-200 mg, 100 mg, 50 mg, 2-20 mg, 10 mg, 5 mg, 2-2 mg, 1 mg Case: Polypropylene with individual compartments for each weight (Includes forceps) Total capacity of the weight set is 1.11 g Part Number: 7240-4W Each Unit Includes NVLAP Certificate Polypropylene Case with Individual Compartments for each Weight Forceps (1) 500 mg (2) 200 mg (1) 100 mg (1) 50 mg (2) 20 mg (1) 10 mg (1) 5 mg (2) 2 mg (1) 1 mg

Product Highlights

  • Alloy 8 Metric Precision Weight Set
  • Class: Class 4
  • Certification: NVLAP Certificate
  • Highly polished weights
  • Weights 500 mg down to 50mg are 304 Stainless Steel
  • Weights below 50mg are flat aluminum
  • Weights 500 mg and below are one-piece construction with no adjusting cavity with one end turned up for easy handling
  • Weight Set Includes: 500 mg, 2-200 mg, 100 mg, 50 mg, 2-20 mg, 10 mg, 5 mg, 2-2 mg, 1 mg
  • Case: Polypropylene with individual compartments for each weight (Includes forceps)
  • Total capacity of the weight set is 1.11 g
  • Part Number: 7240-4W

Each Unit Includes

  • NVLAP Certificate
  • Polypropylene Case with Individual Compartments for each Weight
  • Forceps
  • (1) 500 mg
  • (2) 200 mg
  • (1) 100 mg
  • (1) 50 mg
  • (2) 20 mg
  • (1) 10 mg
  • (1) 5 mg
  • (2) 2 mg
  • (1) 1 mg
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration and Test Weights
Product Number 7240-4TR-NVLAP
Product Name 500mg - 1mg Precision Weight Set Class 4, NVLAP Certificate
Weight Type / Shape Calibration Weight / Mass Standard
Unlock Full Specs
to access all available technical data

Similar Products

Aerospace Test Weights -  - MarsMetal
Specs
Weight Type / Shape Test / Load Test Weight; Shot / Pellet Weight
Materials Lead
View Details
Calibration Weights - 180101 - RS Components, Ltd.
Specs
Denomination / Weight 2.21 lbs (1 kg)
Materials Stainless Steel; Stainless Steel
View Details
Stainless Steel, Non-magnetizable Test Weights - YCW7138-00 - Sartorius Lab Instruments GmbH & Co. KG
Specs
Weight Type / Shape Test / Load Test Weight; Knob Weight
Denomination / Weight 22.05 lbs (10 kg)
Units System Metric (SI, g or kg)
View Details
Steel Test Weights -  - MarsMetal
Specs
Weight Type / Shape Test / Load Test Weight; Stackable Weight
Denomination / Weight 100 to 100000 lbs (45.35 to 45351 kg)
Materials Steel
View Details