Henry Troemner LLC 1kg - 20g Precision Weight Set Class 1, NVLAP Certificate 7263-1W

Description
Product Highlights Weight Set Range 1 kg-20 g Capacity 1120 g Class 1 NVLAP Accredited Certificate Set Contents 1 kg, 100 g, 20 g 316 Stainless Steel Density 7.95 g/cm3 at 20°C Cylindrical with handling knob Dimensions (Weight in Case) 16 x 13 x 5" Supplied in a rugged polypropylene case with each individual weight in its own high quality polycarbonate case. Accessories also included. Manufactured in the USA
Description
Product Highlights Weight Set Range 1 kg-20 g Capacity 1120 g Class 1 NVLAP Accredited Certificate Set Contents 1 kg, 100 g, 20 g 316 Stainless Steel Density 7.95 g/cm3 at 20°C Cylindrical with handling knob Dimensions (Weight in Case) 16 x 13 x 5" Supplied in a rugged polypropylene case with each individual weight in its own high quality polycarbonate case. Accessories also included. Manufactured in the USA

Suppliers

Company
Product
Description
Supplier Links
1kg - 20g Precision Weight Set Class 1, NVLAP Certificate - 7263-1W - Transcat, Inc.
Rochester, NY, USA
1kg - 20g Precision Weight Set Class 1, NVLAP Certificate
7263-1W
1kg - 20g Precision Weight Set Class 1, NVLAP Certificate 7263-1W
Product Highlights Weight Set Range 1 kg-20 g Capacity 1120 g Class 1 NVLAP Accredited Certificate Set Contents 1 kg, 100 g, 20 g 316 Stainless Steel Density 7.95 g/cm3 at 20°C Cylindrical with handling knob Dimensions (Weight in Case) 16 x 13 x 5" Supplied in a rugged polypropylene case with each individual weight in its own high quality polycarbonate case. Accessories also included. Manufactured in the USA

Product Highlights

  • Weight Set Range 1 kg-20 g
  • Capacity 1120 g
  • Class 1
  • NVLAP Accredited Certificate
  • Set Contents 1 kg, 100 g, 20 g
  • 316 Stainless Steel
  • Density 7.95 g/cm3 at 20°C
  • Cylindrical with handling knob
  • Dimensions (Weight in Case) 16 x 13 x 5"
  • Supplied in a rugged polypropylene case with each individual weight in its own high quality polycarbonate case. Accessories also included.
  • Manufactured in the USA
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Calibration and Test Weights
Product Number 7263-1W
Product Name 1kg - 20g Precision Weight Set Class 1, NVLAP Certificate
Weight Type / Shape Calibration Weight / Mass Standard
Unlock Full Specs
to access all available technical data

Similar Products

Aerospace Test Weights -  - MarsMetal
Specs
Weight Type / Shape Test / Load Test Weight; Shot / Pellet Weight
Materials Lead
View Details
Calibration Weights - 2077498 - RS Components, Ltd.
Specs
Denomination / Weight 1.1 lbs (0.5000 kg)
Class & Tolerance OIML Class M1
Materials Stainless steel
View Details
Weight Set - YCS01-514-00 - Sartorius Lab Instruments GmbH & Co. KG
Sartorius Lab Instruments GmbH & Co. KG
Specs
Weight Type / Shape Calibration Weight / Mass Standard; Leaf Weight; Knob Weight; Weight Set
Denomination / Weight 2.21E-6 to 0.2205 lbs (1.00E-6 to 0.1000 kg)
Units System Metric (SI, g or kg)
View Details
Crane/Hoist Test Weights -  - MarsMetal
Specs
Weight Type / Shape Test / Load Test Weight; Plate Weight (optional feature); Stackable Weight
Materials Lead; Steel (optional feature)
View Details