RICE LAKE WEIGHING SYSTEMS
12181 -- WEIGHT SET, 100G-10MG, CLASS 4, STAINLESS STEEL
Rice Lake Weighing Systems
Weight Set, 100g-10mg, Class 4, Stainless Steel
12181
Description
Product Highlights
Weight Set,100g-10mg ASTM Class 4 SST Polished (5321)
Description
Product Highlights
Weight Set,100g-10mg ASTM Class 4 SST Polished (5321)
Suppliers
Weight Set, 100g-10mg, Class 4, Stainless Steel
12181
Product Highlights
Weight Set,100g-10mg ASTM Class 4 SST Polished (5321)
Product Highlights
- Weight Set,100g-10mg ASTM Class 4 SST Polished (5321)
Supplier's Site
Technical Specifications
|
Product Category
|
Calibration and Test Weights |
|
Product Number
|
12181 |
|
Product Name
|
Weight Set, 100g-10mg, Class 4, Stainless Steel |
|
Weight Type / Shape
|
Calibration Weight / Mass Standard
|
Unlock Full Specs
to access all available technical data
Similar Products
Weight Type / Shape
Test / Load Test Weight; Shot / Pellet Weight
Materials
Lead
View Details
Denomination / Weight
22.05 lbs (10 kg)
Materials
Cast Iron; Cast Iron
View Details
Sartorius Lab Instruments GmbH & Co. KG
Weight Type / Shape
Calibration Weight / Mass Standard; Knob Weight
Denomination / Weight
44.1 lbs (20 kg)
Units System
Metric (SI, g or kg)
View Details
Weight Type / Shape
Test / Load Test Weight; Stackable Weight
Denomination / Weight
100 to 100000 lbs (45.35 to 45351 kg)
Materials
Steel
View Details