Rice Lake Weighing Systems 200g-1mg Analytical Precision Weight Set, Class 0, Cal. Repor 45927

Description
Product Highlights 200g-1mg Weight Set ASTM Class 0 SST (5321) Each Unit Includes 50035 Weight Forceps, 4-3/4 Plastic 11711 Weight,Tweezers 3.54x.46 Delrin 11714 (2)Weight Gloves,Cloth White 11755 Weight Case,Insert Lid 34645 Weight Case,500g-1mg Wood W/Lined Cover 50431 Weight Case,200g-1mg 5321 ASTM 0 16889 Label,TMAP Weight Cases Adhesive 46068 Weight,Leaf 1mg ASTM Class 0 AL 46069 Weight,Leaf 2mg ASTM Class 0 AL 46070 Weight,Leaf 3mg ASTM Class 0 SST 46071 Weight,Leaf 5mg ASTM Class 0 AL 46072 Weight,Leaf 10mg ASTM Class 0 SST 46073 Weight,Leaf 20mg ASTM Class 0 SST 46074 Weight,Leaf 30mg ASTM Class 0 SST 46075 Weight,Leaf 50mg ASTM Class 0 SST 46076 Weight,Leaf 100mg ASTM Class 0 SST 46077 Weight,Leaf 200mg ASTM Class 0 SST 46078 Weight,Leaf 300mg ASTM Class 0 SST 46079 Weight,Leaf 500mg ASTM Class 0 SST 46080 Weight,CYL One Piece 1g ASTM Class 0 SST 46081 Weight,CYL One Piece 2g ASTM Class 0 SST 46082 Weight,CYL One Piece 3g ASTM Class 0 SST 46083 Weight,CYL One Piece 5g ASTM Class 0 SST 46084 Weight,CYL One Piece 10g ASTM Class 0 SST 46085 Weight,CYL One Piece 20g ASTM Class 0 SST 46086 Weight,CYL One Piece 30g ASTM Class 0 SST 46087 Weight,CYL One Piece 50g ASTM Class 0 SST 46088 Weight,CYL One Piece 100g ASTM Class 0 SST 46089 Weight,CYL One Piece 200g ASTM Class 0 SST 50433 Weight Case,ASSY 200g-1mg ASTM 0
Datasheet
Description
Product Highlights 200g-1mg Weight Set ASTM Class 0 SST (5321) Each Unit Includes 50035 Weight Forceps, 4-3/4 Plastic 11711 Weight,Tweezers 3.54x.46 Delrin 11714 (2)Weight Gloves,Cloth White 11755 Weight Case,Insert Lid 34645 Weight Case,500g-1mg Wood W/Lined Cover 50431 Weight Case,200g-1mg 5321 ASTM 0 16889 Label,TMAP Weight Cases Adhesive 46068 Weight,Leaf 1mg ASTM Class 0 AL 46069 Weight,Leaf 2mg ASTM Class 0 AL 46070 Weight,Leaf 3mg ASTM Class 0 SST 46071 Weight,Leaf 5mg ASTM Class 0 AL 46072 Weight,Leaf 10mg ASTM Class 0 SST 46073 Weight,Leaf 20mg ASTM Class 0 SST 46074 Weight,Leaf 30mg ASTM Class 0 SST 46075 Weight,Leaf 50mg ASTM Class 0 SST 46076 Weight,Leaf 100mg ASTM Class 0 SST 46077 Weight,Leaf 200mg ASTM Class 0 SST 46078 Weight,Leaf 300mg ASTM Class 0 SST 46079 Weight,Leaf 500mg ASTM Class 0 SST 46080 Weight,CYL One Piece 1g ASTM Class 0 SST 46081 Weight,CYL One Piece 2g ASTM Class 0 SST 46082 Weight,CYL One Piece 3g ASTM Class 0 SST 46083 Weight,CYL One Piece 5g ASTM Class 0 SST 46084 Weight,CYL One Piece 10g ASTM Class 0 SST 46085 Weight,CYL One Piece 20g ASTM Class 0 SST 46086 Weight,CYL One Piece 30g ASTM Class 0 SST 46087 Weight,CYL One Piece 50g ASTM Class 0 SST 46088 Weight,CYL One Piece 100g ASTM Class 0 SST 46089 Weight,CYL One Piece 200g ASTM Class 0 SST 50433 Weight Case,ASSY 200g-1mg ASTM 0
Datasheet

Suppliers

Company
Product
Description
Supplier Links
200g-1mg Analytical Precision Weight Set, Class 0, Cal. Repor - 45927RL - Transcat, Inc.
Rochester, NY, USA
200g-1mg Analytical Precision Weight Set, Class 0, Cal. Repor
45927RL
200g-1mg Analytical Precision Weight Set, Class 0, Cal. Repor 45927RL
Product Highlights 200g-1mg Weight Set ASTM Class 0 SST (5321) Each Unit Includes 50035 Weight Forceps, 4-3/4 Plastic 11711 Weight,Tweezers 3.54x.46 Delrin 11714 (2)Weight Gloves,Cloth White 11755 Weight Case,Insert Lid 34645 Weight Case,500g-1mg Wood W/Lined Cover 50431 Weight Case,200g-1mg 5321 ASTM 0 16889 Label,TMAP Weight Cases Adhesive 46068 Weight,Leaf 1mg ASTM Class 0 AL 46069 Weight,Leaf 2mg ASTM Class 0 AL 46070 Weight,Leaf 3mg ASTM Class 0 SST 46071 Weight,Leaf 5mg ASTM Class 0 AL 46072 Weight,Leaf 10mg ASTM Class 0 SST 46073 Weight,Leaf 20mg ASTM Class 0 SST 46074 Weight,Leaf 30mg ASTM Class 0 SST 46075 Weight,Leaf 50mg ASTM Class 0 SST 46076 Weight,Leaf 100mg ASTM Class 0 SST 46077 Weight,Leaf 200mg ASTM Class 0 SST 46078 Weight,Leaf 300mg ASTM Class 0 SST 46079 Weight,Leaf 500mg ASTM Class 0 SST 46080 Weight,CYL One Piece 1g ASTM Class 0 SST 46081 Weight,CYL One Piece 2g ASTM Class 0 SST 46082 Weight,CYL One Piece 3g ASTM Class 0 SST 46083 Weight,CYL One Piece 5g ASTM Class 0 SST 46084 Weight,CYL One Piece 10g ASTM Class 0 SST 46085 Weight,CYL One Piece 20g ASTM Class 0 SST 46086 Weight,CYL One Piece 30g ASTM Class 0 SST 46087 Weight,CYL One Piece 50g ASTM Class 0 SST 46088 Weight,CYL One Piece 100g ASTM Class 0 SST 46089 Weight,CYL One Piece 200g ASTM Class 0 SST 50433 Weight Case,ASSY 200g-1mg ASTM 0

Product Highlights

  • 200g-1mg Weight Set
  • ASTM Class 0
  • SST (5321)

Each Unit Includes

  • 50035 Weight Forceps, 4-3/4 Plastic
  • 11711 Weight,Tweezers 3.54x.46 Delrin
  • 11714 (2)Weight Gloves,Cloth White
  • 11755 Weight Case,Insert Lid
  • 34645 Weight Case,500g-1mg Wood W/Lined Cover
  • 50431 Weight Case,200g-1mg 5321 ASTM 0
  • 16889 Label,TMAP Weight Cases Adhesive
  • 46068 Weight,Leaf 1mg ASTM Class 0 AL
  • 46069 Weight,Leaf 2mg ASTM Class 0 AL
  • 46070 Weight,Leaf 3mg ASTM Class 0 SST
  • 46071 Weight,Leaf 5mg ASTM Class 0 AL
  • 46072 Weight,Leaf 10mg ASTM Class 0 SST
  • 46073 Weight,Leaf 20mg ASTM Class 0 SST
  • 46074 Weight,Leaf 30mg ASTM Class 0 SST
  • 46075 Weight,Leaf 50mg ASTM Class 0 SST
  • 46076 Weight,Leaf 100mg ASTM Class 0 SST
  • 46077 Weight,Leaf 200mg ASTM Class 0 SST
  • 46078 Weight,Leaf 300mg ASTM Class 0 SST
  • 46079 Weight,Leaf 500mg ASTM Class 0 SST
  • 46080 Weight,CYL One Piece 1g ASTM Class 0 SST
  • 46081 Weight,CYL One Piece 2g ASTM Class 0 SST
  • 46082 Weight,CYL One Piece 3g ASTM Class 0 SST
  • 46083 Weight,CYL One Piece 5g ASTM Class 0 SST
  • 46084 Weight,CYL One Piece 10g ASTM Class 0 SST
  • 46085 Weight,CYL One Piece 20g ASTM Class 0 SST
  • 46086 Weight,CYL One Piece 30g ASTM Class 0 SST
  • 46087 Weight,CYL One Piece 50g ASTM Class 0 SST
  • 46088 Weight,CYL One Piece 100g ASTM Class 0 SST
  • 46089 Weight,CYL One Piece 200g ASTM Class 0 SST
  • 50433 Weight Case,ASSY 200g-1mg ASTM 0
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration and Test Weights
Product Number 45927RL
Product Name 200g-1mg Analytical Precision Weight Set, Class 0, Cal. Repor
Weight Type / Shape Calibration Weight / Mass Standard
Unlock Full Specs
to access all available technical data

Similar Products

Elevator Test Cart Weights -  - MarsMetal
Specs
Weight Type / Shape Test / Load Test Weight; Plate Weight (optional feature); Slotted Weight (optional feature)
Materials Lead
View Details
Calibration Weights - 2077483 - RS Components, Ltd.
Specs
Denomination / Weight 0.2205 lbs (0.1000 kg)
Class & Tolerance OIML Class M1
Materials Stainless steel
View Details
Specs
Weight Type / Shape Calibration Weight / Mass Standard; Knob Weight
Denomination / Weight 0.0044 lbs (0.0020 kg)
Units System Metric (SI, g or kg)
View Details
Steel Test Weights -  - MarsMetal
Specs
Weight Type / Shape Test / Load Test Weight; Stackable Weight
Denomination / Weight 100 to 100000 lbs (45.35 to 45351 kg)
Materials Steel
View Details