Henry Troemner LLC 500mg - 10mg Precision Weight Set Class 1, NVLAP Certificate 7239-1W

Description
Product Highlights Capacity: 1.1 g Class: Class 1 Certification: NVLAP Certificate Material: Highly polished weights. 500 mg down to 50mg weights are 304 stainless steel, weights below 50mg are flat aluminum weights Construction: Weights 500 mg and below are 1 piece construction with no adjusting cavity with one end turned up for easy handling. Weights above 500 mg are 2 piece construction with handling knob Weight Set Configuration: 500 mg, 2-200 mg, 100 mg, 50 mg, 2-20 mg, 10 mg. Case: Polypropylene with individual compartments for each weight. Includes forceps The total capacity of the weight set is 1.1 g
Description
Product Highlights Capacity: 1.1 g Class: Class 1 Certification: NVLAP Certificate Material: Highly polished weights. 500 mg down to 50mg weights are 304 stainless steel, weights below 50mg are flat aluminum weights Construction: Weights 500 mg and below are 1 piece construction with no adjusting cavity with one end turned up for easy handling. Weights above 500 mg are 2 piece construction with handling knob Weight Set Configuration: 500 mg, 2-200 mg, 100 mg, 50 mg, 2-20 mg, 10 mg. Case: Polypropylene with individual compartments for each weight. Includes forceps The total capacity of the weight set is 1.1 g

Suppliers

Company
Product
Description
Supplier Links
500mg - 10mg Precision Weight Set Class 1, NVLAP Certificate - 7239-1W - Transcat, Inc.
Rochester, NY, USA
500mg - 10mg Precision Weight Set Class 1, NVLAP Certificate
7239-1W
500mg - 10mg Precision Weight Set Class 1, NVLAP Certificate 7239-1W
Product Highlights Capacity: 1.1 g Class: Class 1 Certification: NVLAP Certificate Material: Highly polished weights. 500 mg down to 50mg weights are 304 stainless steel, weights below 50mg are flat aluminum weights Construction: Weights 500 mg and below are 1 piece construction with no adjusting cavity with one end turned up for easy handling. Weights above 500 mg are 2 piece construction with handling knob Weight Set Configuration: 500 mg, 2-200 mg, 100 mg, 50 mg, 2-20 mg, 10 mg. Case: Polypropylene with individual compartments for each weight. Includes forceps The total capacity of the weight set is 1.1 g

Product Highlights

  • Capacity: 1.1 g
  • Class: Class 1
  • Certification: NVLAP Certificate
  • Material: Highly polished weights. 500 mg down to 50mg weights are 304 stainless steel, weights below 50mg are flat aluminum weights
  • Construction: Weights 500 mg and below are 1 piece construction with no adjusting cavity with one end turned up for easy handling. Weights above 500 mg are 2 piece construction with handling knob
  • Weight Set Configuration: 500 mg, 2-200 mg, 100 mg, 50 mg, 2-20 mg, 10 mg.
  • Case: Polypropylene with individual compartments for each weight. Includes forceps
  • The total capacity of the weight set is 1.1 g
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Calibration and Test Weights
Product Number 7239-1W
Product Name 500mg - 10mg Precision Weight Set Class 1, NVLAP Certificate
Weight Type / Shape Calibration Weight / Mass Standard
Unlock Full Specs
to access all available technical data

Similar Products

Crane/Hoist Test Weights -  - MarsMetal
Specs
Weight Type / Shape Test / Load Test Weight; Plate Weight (optional feature); Stackable Weight
Materials Lead; Steel (optional feature)
View Details
Calibration Weights - 180093 - RS Components, Ltd.
Specs
Denomination / Weight 2.21 lbs (1 kg)
Materials Stainless Steel; Stainless Steel
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Weight Type / Shape Calibration Weight / Mass Standard; Cylinder Weight
Denomination / Weight 1102 lbs (500 kg)
Units System Metric (SI, g or kg)
View Details
Aerospace Test Weights -  - MarsMetal
Specs
Weight Type / Shape Test / Load Test Weight; Shot / Pellet Weight
Materials Lead
View Details