Henry Troemner LLC 200g-1mg OIML Class E2 Weight Set, NVLAP Certificate 7421-E2W

Description
Product Highlights Can be used as a reference standard in calibrating other weights and is appropriate for calibrating high-precision analytical balances with a readability as low as 0.1 mg to 0.01 mg. Comes with a NVLAP Certificate Class E2 200 g-1 mg 22 pieces Supplied in a high quality polycarbonate case with a compartment for each weight as well as compartments for a brush, forceps and USB flash drive Set Contents: 200 g 100 g 50 g (2) 20 g 10 g 5 g (2) 2 g 1 g 500 mg (2) 200 mg 100 mg 50 mg (2) 20 mg 10 mg 5 mg (2) 2 mg 1 mg
Description
Product Highlights Can be used as a reference standard in calibrating other weights and is appropriate for calibrating high-precision analytical balances with a readability as low as 0.1 mg to 0.01 mg. Comes with a NVLAP Certificate Class E2 200 g-1 mg 22 pieces Supplied in a high quality polycarbonate case with a compartment for each weight as well as compartments for a brush, forceps and USB flash drive Set Contents: 200 g 100 g 50 g (2) 20 g 10 g 5 g (2) 2 g 1 g 500 mg (2) 200 mg 100 mg 50 mg (2) 20 mg 10 mg 5 mg (2) 2 mg 1 mg

Suppliers

Company
Product
Description
Supplier Links
200g-1mg OIML Class E2 Weight Set, NVLAP Certificate - 7421-E2W - Transcat, Inc.
Rochester, NY, USA
200g-1mg OIML Class E2 Weight Set, NVLAP Certificate
7421-E2W
200g-1mg OIML Class E2 Weight Set, NVLAP Certificate 7421-E2W
Product Highlights Can be used as a reference standard in calibrating other weights and is appropriate for calibrating high-precision analytical balances with a readability as low as 0.1 mg to 0.01 mg. Comes with a NVLAP Certificate Class E2 200 g-1 mg 22 pieces Supplied in a high quality polycarbonate case with a compartment for each weight as well as compartments for a brush, forceps and USB flash drive Set Contents: 200 g 100 g 50 g (2) 20 g 10 g 5 g (2) 2 g 1 g 500 mg (2) 200 mg 100 mg 50 mg (2) 20 mg 10 mg 5 mg (2) 2 mg 1 mg

Product Highlights

Can be used as a reference standard in calibrating other weights and is appropriate for calibrating high-precision analytical balances with a readability as low as 0.1 mg to 0.01 mg.

  • Comes with a NVLAP Certificate
  • Class E2
  • 200 g-1 mg
  • 22 pieces
  • Supplied in a high quality polycarbonate case with a compartment for each weight as well as compartments for a brush, forceps and USB flash drive

Set Contents:

  • 200 g
  • 100 g
  • 50 g
  • (2) 20 g
  • 10 g
  • 5 g
  • (2) 2 g
  • 1 g
  • 500 mg
  • (2) 200 mg
  • 100 mg
  • 50 mg
  • (2) 20 mg
  • 10 mg
  • 5 mg
  • (2) 2 mg
  • 1 mg
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Calibration and Test Weights
Product Number 7421-E2W
Product Name 200g-1mg OIML Class E2 Weight Set, NVLAP Certificate
Weight Type / Shape Calibration Weight / Mass Standard
Unlock Full Specs
to access all available technical data

Similar Products

Elevator Test Cart Weights -  - MarsMetal
Specs
Weight Type / Shape Test / Load Test Weight; Plate Weight (optional feature); Slotted Weight (optional feature)
Materials Lead
View Details
Calibration Weights - 180094 - RS Components, Ltd.
Specs
Denomination / Weight 1.1 lbs (0.5000 kg)
Materials Stainless Steel; Stainless Steel
View Details
Specs
Weight Type / Shape Calibration Weight / Mass Standard; Knob Weight
Denomination / Weight 0.4410 lbs (0.2000 kg)
Units System Metric (SI, g or kg)
View Details
Aerospace Test Weights -  - MarsMetal
Specs
Weight Type / Shape Test / Load Test Weight; Shot / Pellet Weight
Materials Lead
View Details