Henry Troemner LLC 1kg - 1mg Precision Weight Set Class 1, Traceable Certificate 7217-1T

Description
Product Highlights Capacity: 2.13 kg Class: Class 1 Certification: Traceable Certificate Material: Highly polished weights. 1kg-1g weights are Alloy 8 stainless steel. and 500 mg down to 50mg weights are 304 stainless steel, weights below 50mg are flat aluminum weights Construction: Weights 500 mg and below are 1 piece construction with no adjusting cavity with one end turned up for easy handling. Weights above 500 mg are 2 piece construction with handling knob Weight Set Configuration: 1kg, 500g, 2-200g, 100g, 50g, 2-20g, 10g, 5g, 2-2g, 1g, 500mg, 2-200mg, 100mg, 50mg, 2-20mg, 10mg, 5mg, 2-2mg, 1mg Each Unit Includes Felt lined wood case with compartments for each weight Lifters
Description
Product Highlights Capacity: 2.13 kg Class: Class 1 Certification: Traceable Certificate Material: Highly polished weights. 1kg-1g weights are Alloy 8 stainless steel. and 500 mg down to 50mg weights are 304 stainless steel, weights below 50mg are flat aluminum weights Construction: Weights 500 mg and below are 1 piece construction with no adjusting cavity with one end turned up for easy handling. Weights above 500 mg are 2 piece construction with handling knob Weight Set Configuration: 1kg, 500g, 2-200g, 100g, 50g, 2-20g, 10g, 5g, 2-2g, 1g, 500mg, 2-200mg, 100mg, 50mg, 2-20mg, 10mg, 5mg, 2-2mg, 1mg Each Unit Includes Felt lined wood case with compartments for each weight Lifters

Suppliers

Company
Product
Description
Supplier Links
1kg - 1mg Precision Weight Set Class 1, Traceable Certificate - 7217-1T - Transcat, Inc.
Rochester, NY, USA
1kg - 1mg Precision Weight Set Class 1, Traceable Certificate
7217-1T
1kg - 1mg Precision Weight Set Class 1, Traceable Certificate 7217-1T
Product Highlights Capacity: 2.13 kg Class: Class 1 Certification: Traceable Certificate Material: Highly polished weights. 1kg-1g weights are Alloy 8 stainless steel. and 500 mg down to 50mg weights are 304 stainless steel, weights below 50mg are flat aluminum weights Construction: Weights 500 mg and below are 1 piece construction with no adjusting cavity with one end turned up for easy handling. Weights above 500 mg are 2 piece construction with handling knob Weight Set Configuration: 1kg, 500g, 2-200g, 100g, 50g, 2-20g, 10g, 5g, 2-2g, 1g, 500mg, 2-200mg, 100mg, 50mg, 2-20mg, 10mg, 5mg, 2-2mg, 1mg Each Unit Includes Felt lined wood case with compartments for each weight Lifters

Product Highlights

  • Capacity: 2.13 kg
  • Class: Class 1
  • Certification: Traceable Certificate
  • Material: Highly polished weights. 1kg-1g weights are Alloy 8 stainless steel. and 500 mg down to 50mg weights are 304 stainless steel, weights below 50mg are flat aluminum weights
  • Construction: Weights 500 mg and below are 1 piece construction with no adjusting cavity with one end turned up for easy handling. Weights above 500 mg are 2 piece construction with handling knob
  • Weight Set Configuration: 1kg, 500g, 2-200g, 100g, 50g, 2-20g, 10g, 5g, 2-2g, 1g, 500mg, 2-200mg, 100mg, 50mg, 2-20mg, 10mg, 5mg, 2-2mg, 1mg

Each Unit Includes

  • Felt lined wood case with compartments for each weight
  • Lifters
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Calibration and Test Weights
Product Number 7217-1T
Product Name 1kg - 1mg Precision Weight Set Class 1, Traceable Certificate
Weight Type / Shape Calibration Weight / Mass Standard
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Weights - 2077496 - RS Components, Ltd.
Specs
Denomination / Weight 0.0044 lbs (0.0020 kg)
Class & Tolerance OIML Class M1
Materials Stainless steel
View Details
Aerospace Test Weights -  - MarsMetal
Specs
Weight Type / Shape Test / Load Test Weight; Shot / Pellet Weight
Materials Lead
View Details
Specs
Weight Type / Shape Calibration Weight / Mass Standard; Block Weight / Brick
Denomination / Weight 110 lbs (50 kg)
Units System Metric (SI, g or kg)
View Details
Calibration Weights - 2102973 - RS Components, Ltd.
Specs
Denomination / Weight 0.4410 lbs (0.2000 kg)
Class & Tolerance OIML Class M1
Materials Stainless steel
View Details