Henry Troemner LLC 100g - 1mg Precision Weight Set Class 4, NVLAP Certificate 7228-4W

Description
Product Highlights Alloy 8 Metric Precision Weight Set Class: Class 4 Certification: NVLAP Certificate Highly polished weights Weights 100g-1g weights are Alloy 8 stainless steel Weights 500 mg down to 50mg are 304 stainless steel Weights below 50mg are flat aluminum Weights 500 mg and below are 1 piece construction with no adjusting cavity with one end turned up for easy handling Weights above 500 mg are two-piece construction with handling knob Weight Set Includes: 100 g, 50 g , 2-20 g, 10 g, 5 g, 2-2 g, 1 g, 500 mg, 2-200 mg, 100 mg, 50 mg, 2-20 mg, 10 mg, 5 mg, 2-2 mg, 1 mg Case: Polypropylene with individual compartments for each weight (Includes forceps) Total capacity of the weight set is 211.11 g Part Number: 7228-4W Each Unit Includes NVLAP Certificate Polypropylene Case with Individual Compartments for each Weight Forceps (1) 100 g (1) 50 g (2) 20 g (1) 10 g (1) 5 g (2) 2 g (1) 1 g (1) 500 mg (2) 200 mg (1) 100 mg (1) 50 mg (2) 20 mg (1) 10 mg (1) 5 mg (2) 2 mg (1) 1 mg
Description
Product Highlights Alloy 8 Metric Precision Weight Set Class: Class 4 Certification: NVLAP Certificate Highly polished weights Weights 100g-1g weights are Alloy 8 stainless steel Weights 500 mg down to 50mg are 304 stainless steel Weights below 50mg are flat aluminum Weights 500 mg and below are 1 piece construction with no adjusting cavity with one end turned up for easy handling Weights above 500 mg are two-piece construction with handling knob Weight Set Includes: 100 g, 50 g , 2-20 g, 10 g, 5 g, 2-2 g, 1 g, 500 mg, 2-200 mg, 100 mg, 50 mg, 2-20 mg, 10 mg, 5 mg, 2-2 mg, 1 mg Case: Polypropylene with individual compartments for each weight (Includes forceps) Total capacity of the weight set is 211.11 g Part Number: 7228-4W Each Unit Includes NVLAP Certificate Polypropylene Case with Individual Compartments for each Weight Forceps (1) 100 g (1) 50 g (2) 20 g (1) 10 g (1) 5 g (2) 2 g (1) 1 g (1) 500 mg (2) 200 mg (1) 100 mg (1) 50 mg (2) 20 mg (1) 10 mg (1) 5 mg (2) 2 mg (1) 1 mg

Suppliers

Company
Product
Description
Supplier Links
100g - 1mg Precision Weight Set Class 4, NVLAP Certificate - 7228-4TR-NVLAP - Transcat, Inc.
Rochester, NY, USA
100g - 1mg Precision Weight Set Class 4, NVLAP Certificate
7228-4TR-NVLAP
100g - 1mg Precision Weight Set Class 4, NVLAP Certificate 7228-4TR-NVLAP
Product Highlights Alloy 8 Metric Precision Weight Set Class: Class 4 Certification: NVLAP Certificate Highly polished weights Weights 100g-1g weights are Alloy 8 stainless steel Weights 500 mg down to 50mg are 304 stainless steel Weights below 50mg are flat aluminum Weights 500 mg and below are 1 piece construction with no adjusting cavity with one end turned up for easy handling Weights above 500 mg are two-piece construction with handling knob Weight Set Includes: 100 g, 50 g , 2-20 g, 10 g, 5 g, 2-2 g, 1 g, 500 mg, 2-200 mg, 100 mg, 50 mg, 2-20 mg, 10 mg, 5 mg, 2-2 mg, 1 mg Case: Polypropylene with individual compartments for each weight (Includes forceps) Total capacity of the weight set is 211.11 g Part Number: 7228-4W Each Unit Includes NVLAP Certificate Polypropylene Case with Individual Compartments for each Weight Forceps (1) 100 g (1) 50 g (2) 20 g (1) 10 g (1) 5 g (2) 2 g (1) 1 g (1) 500 mg (2) 200 mg (1) 100 mg (1) 50 mg (2) 20 mg (1) 10 mg (1) 5 mg (2) 2 mg (1) 1 mg

Product Highlights

  • Alloy 8 Metric Precision Weight Set
  • Class: Class 4
  • Certification: NVLAP Certificate
  • Highly polished weights
  • Weights 100g-1g weights are Alloy 8 stainless steel
  • Weights 500 mg down to 50mg are 304 stainless steel
  • Weights below 50mg are flat aluminum
  • Weights 500 mg and below are 1 piece construction with no adjusting cavity with one end turned up for easy handling
  • Weights above 500 mg are two-piece construction with handling knob
  • Weight Set Includes: 100 g, 50 g , 2-20 g, 10 g, 5 g, 2-2 g, 1 g, 500 mg, 2-200 mg, 100 mg, 50 mg, 2-20 mg, 10 mg, 5 mg, 2-2 mg, 1 mg
  • Case: Polypropylene with individual compartments for each weight (Includes forceps)
  • Total capacity of the weight set is 211.11 g
  • Part Number: 7228-4W

Each Unit Includes

  • NVLAP Certificate
  • Polypropylene Case with Individual Compartments for each Weight
  • Forceps
  • (1) 100 g
  • (1) 50 g
  • (2) 20 g
  • (1) 10 g
  • (1) 5 g
  • (2) 2 g
  • (1) 1 g
  • (1) 500 mg
  • (2) 200 mg
  • (1) 100 mg
  • (1) 50 mg
  • (2) 20 mg
  • (1) 10 mg
  • (1) 5 mg
  • (2) 2 mg
  • (1) 1 mg
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Calibration and Test Weights
Product Number 7228-4TR-NVLAP
Product Name 100g - 1mg Precision Weight Set Class 4, NVLAP Certificate
Weight Type / Shape Calibration Weight / Mass Standard
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Weights - 173731 - RS Components, Ltd.
Specs
Denomination / Weight 11.03 lbs (5 kg)
Materials Stainless Steel; Stainless Steel
View Details
Crane/Hoist Test Weights -  - MarsMetal
Specs
Weight Type / Shape Test / Load Test Weight; Plate Weight (optional feature); Stackable Weight
Materials Lead; Steel (optional feature)
View Details
Weight Set - YCS31-611-00 - Sartorius Lab Instruments GmbH & Co. KG
Sartorius Lab Instruments GmbH & Co. KG
Specs
Weight Type / Shape Calibration Weight / Mass Standard; Weight Set
Denomination / Weight 0.0022 to 2.21 lbs (1.00E-3 to 1 kg)
Units System Metric (SI, g or kg)
View Details
Calibration Weights - 2077497 - RS Components, Ltd.
Specs
Denomination / Weight 4.41 lbs (2 kg)
Class & Tolerance OIML Class M1
Materials Stainless steel
View Details