Henry Troemner LLC 2 kg-1g Analytical Precision Class 1 Weight Set, No Cert. 7212-1

Description
Product Highlights Alloy 8 Metric Precision Calibration Weight Sets 6.13 kg Class 1 Statement of Accuracy Highly polished weights. 2kg weights are 316 stainless steel, 1kg-1g weights are Alloy 8 stainless steel 2 piece construction with handling knob 2-2kg, 1kg, 500g, 2-200g, 100g, 50g, 2-20g, 10g, 5g, 2-2g, 1g Felt lined wood case with compartments for each weight. Lifters included The total capacity of the weight set is 6.13 kg Made in USA
Description
Product Highlights Alloy 8 Metric Precision Calibration Weight Sets 6.13 kg Class 1 Statement of Accuracy Highly polished weights. 2kg weights are 316 stainless steel, 1kg-1g weights are Alloy 8 stainless steel 2 piece construction with handling knob 2-2kg, 1kg, 500g, 2-200g, 100g, 50g, 2-20g, 10g, 5g, 2-2g, 1g Felt lined wood case with compartments for each weight. Lifters included The total capacity of the weight set is 6.13 kg Made in USA

Suppliers

Company
Product
Description
Supplier Links
2 kg-1g Analytical Precision Class 1 Weight Set, No Cert. - 7212-1 - Transcat, Inc.
Rochester, NY, USA
2 kg-1g Analytical Precision Class 1 Weight Set, No Cert.
7212-1
2 kg-1g Analytical Precision Class 1 Weight Set, No Cert. 7212-1
Product Highlights Alloy 8 Metric Precision Calibration Weight Sets 6.13 kg Class 1 Statement of Accuracy Highly polished weights. 2kg weights are 316 stainless steel, 1kg-1g weights are Alloy 8 stainless steel 2 piece construction with handling knob 2-2kg, 1kg, 500g, 2-200g, 100g, 50g, 2-20g, 10g, 5g, 2-2g, 1g Felt lined wood case with compartments for each weight. Lifters included The total capacity of the weight set is 6.13 kg Made in USA

Product Highlights

  • Alloy 8 Metric Precision Calibration Weight Sets
  • 6.13 kg
  • Class 1
  • Statement of Accuracy
  • Highly polished weights. 2kg weights are 316 stainless steel, 1kg-1g weights are Alloy 8 stainless steel
  • 2 piece construction with handling knob
  • 2-2kg, 1kg, 500g, 2-200g, 100g, 50g, 2-20g, 10g, 5g, 2-2g, 1g
  • Felt lined wood case with compartments for each weight. Lifters included
  • The total capacity of the weight set is 6.13 kg
  • Made in USA
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Calibration and Test Weights
Product Number 7212-1
Product Name 2 kg-1g Analytical Precision Class 1 Weight Set, No Cert.
Weight Type / Shape Calibration Weight / Mass Standard
Unlock Full Specs
to access all available technical data

Similar Products

Elevator Test Cart Weights -  - MarsMetal
Specs
Weight Type / Shape Test / Load Test Weight; Plate Weight (optional feature); Slotted Weight (optional feature)
Materials Lead
View Details
Calibration Weights - 2077488 - RS Components, Ltd.
Specs
Class & Tolerance OIML Class M1
Materials Stainless steel
View Details
Weight Set - YCS01-613-00 - Sartorius Lab Instruments GmbH & Co. KG
Sartorius Lab Instruments GmbH & Co. KG
Specs
Weight Type / Shape Calibration Weight / Mass Standard; Weight Set
Denomination / Weight 2.21E-6 to 2.21 lbs (1.00E-6 to 1 kg)
Units System Metric (SI, g or kg)
View Details
Steel Test Weights -  - MarsMetal
Specs
Weight Type / Shape Test / Load Test Weight; Stackable Weight
Denomination / Weight 100 to 100000 lbs (45.35 to 45351 kg)
Materials Steel
View Details