Henry Troemner LLC 500mg - 1mg Precision Weight Set Class 4, No Certificate 7240-4

Description
Product Highlights Troemner Model # 7240-4 Highly polished weights are made of non-magnetic, corrosion resistant stainless steel Weight sets 200g and above are supplied in oak cases while weight sets below 200g are supplied in strong polypropylene cases All weights sets are marked with serial number, accuracy class and date of calibration from the manufacturer. Each Unit Includes Forceps Case
Description
Product Highlights Troemner Model # 7240-4 Highly polished weights are made of non-magnetic, corrosion resistant stainless steel Weight sets 200g and above are supplied in oak cases while weight sets below 200g are supplied in strong polypropylene cases All weights sets are marked with serial number, accuracy class and date of calibration from the manufacturer. Each Unit Includes Forceps Case

Suppliers

Company
Product
Description
Supplier Links
500mg - 1mg Precision Weight Set Class 4, No Certificate - 7240-4TR - Transcat, Inc.
Rochester, NY, USA
500mg - 1mg Precision Weight Set Class 4, No Certificate
7240-4TR
500mg - 1mg Precision Weight Set Class 4, No Certificate 7240-4TR
Product Highlights Troemner Model # 7240-4 Highly polished weights are made of non-magnetic, corrosion resistant stainless steel Weight sets 200g and above are supplied in oak cases while weight sets below 200g are supplied in strong polypropylene cases All weights sets are marked with serial number, accuracy class and date of calibration from the manufacturer. Each Unit Includes Forceps Case

Product Highlights

  • Troemner Model # 7240-4
  • Highly polished weights are made of non-magnetic, corrosion resistant stainless steel
  • Weight sets 200g and above are supplied in oak cases while weight sets below 200g are supplied in strong polypropylene cases
  • All weights sets are marked with serial number, accuracy class and date of calibration from the manufacturer.

Each Unit Includes

  • Forceps
  • Case
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Calibration and Test Weights
Product Number 7240-4TR
Product Name 500mg - 1mg Precision Weight Set Class 4, No Certificate
Weight Type / Shape Calibration Weight / Mass Standard
Unlock Full Specs
to access all available technical data

Similar Products

Aerospace Test Weights -  - MarsMetal
Specs
Weight Type / Shape Test / Load Test Weight; Shot / Pellet Weight
Materials Lead
View Details
Calibration Weights - 2102965 - RS Components, Ltd.
Specs
Denomination / Weight 0.0221 lbs (0.0100 kg)
Class & Tolerance OIML Class M1
Materials Stainless steel
View Details
Weight Set - YCS01-615-00 - Sartorius Lab Instruments GmbH & Co. KG
Sartorius Lab Instruments GmbH & Co. KG
Specs
Weight Type / Shape Calibration Weight / Mass Standard; Leaf Weight; Knob Weight; Weight Set
Denomination / Weight 2.21E-6 to 2.21 lbs (1.00E-6 to 1 kg)
Units System Metric (SI, g or kg)
View Details
Elevator Test Cart Weights -  - MarsMetal
Specs
Weight Type / Shape Test / Load Test Weight; Plate Weight (optional feature); Slotted Weight (optional feature)
Materials Lead
View Details