Henry Troemner LLC 200g - 1mg Precision Weight Set Class 2, No Certificate 7223-2

Description
Product Highlights Appropriate for calibrating high-precision top loading balances with a readability as low as 0.01 g to 0.001 g. 200 g-1 mg Class 2 Weights 1 g and above are Troemner Alloy 8 Weights 5 mg through 500 mg are 304 Stainless Steel Weights below 5 mg are 3003-H14 Aluminum Supplied in a high quality polycarbonate case with a compartment for each weight as well as compartments for a brush, forceps and USB flash drive Weights 50 kg through 1 g are cylindrical with handling knob Weights 500 mg and below are flat with one end turned up for easy handling Two-piece Set Contents: (1) 200 g (1) 100 g (1) 50 g (2) 20 g (1) 10 g (1) 5 g (2) 2 g (1) 1 g (1) 500 mg (2) 200 mg (1) 100 mg (1) 50 mg (2) 20 mg (1) 10 mg (1) 5 mg (2) 2 mg (1)1 mg
Description
Product Highlights Appropriate for calibrating high-precision top loading balances with a readability as low as 0.01 g to 0.001 g. 200 g-1 mg Class 2 Weights 1 g and above are Troemner Alloy 8 Weights 5 mg through 500 mg are 304 Stainless Steel Weights below 5 mg are 3003-H14 Aluminum Supplied in a high quality polycarbonate case with a compartment for each weight as well as compartments for a brush, forceps and USB flash drive Weights 50 kg through 1 g are cylindrical with handling knob Weights 500 mg and below are flat with one end turned up for easy handling Two-piece Set Contents: (1) 200 g (1) 100 g (1) 50 g (2) 20 g (1) 10 g (1) 5 g (2) 2 g (1) 1 g (1) 500 mg (2) 200 mg (1) 100 mg (1) 50 mg (2) 20 mg (1) 10 mg (1) 5 mg (2) 2 mg (1)1 mg

Suppliers

Company
Product
Description
Supplier Links
200g - 1mg Precision Weight Set Class 2, No Certificate - 7223-2 - Transcat, Inc.
Rochester, NY, USA
200g - 1mg Precision Weight Set Class 2, No Certificate
7223-2
200g - 1mg Precision Weight Set Class 2, No Certificate 7223-2
Product Highlights Appropriate for calibrating high-precision top loading balances with a readability as low as 0.01 g to 0.001 g. 200 g-1 mg Class 2 Weights 1 g and above are Troemner Alloy 8 Weights 5 mg through 500 mg are 304 Stainless Steel Weights below 5 mg are 3003-H14 Aluminum Supplied in a high quality polycarbonate case with a compartment for each weight as well as compartments for a brush, forceps and USB flash drive Weights 50 kg through 1 g are cylindrical with handling knob Weights 500 mg and below are flat with one end turned up for easy handling Two-piece Set Contents: (1) 200 g (1) 100 g (1) 50 g (2) 20 g (1) 10 g (1) 5 g (2) 2 g (1) 1 g (1) 500 mg (2) 200 mg (1) 100 mg (1) 50 mg (2) 20 mg (1) 10 mg (1) 5 mg (2) 2 mg (1)1 mg

Product Highlights

Appropriate for calibrating high-precision top loading balances with a readability as low as 0.01 g to 0.001 g.

  • 200 g-1 mg
  • Class 2
  • Weights 1 g and above are Troemner Alloy 8
  • Weights 5 mg through 500 mg are 304 Stainless Steel
  • Weights below 5 mg are 3003-H14 Aluminum
  • Supplied in a high quality polycarbonate case with a compartment for each weight as well as compartments for a brush, forceps and USB flash drive
  • Weights 50 kg through 1 g are cylindrical with handling knob
  • Weights 500 mg and below are flat with one end turned up for easy handling
  • Two-piece

Set Contents:

  • (1) 200 g
  • (1) 100 g
  • (1) 50 g
  • (2) 20 g
  • (1) 10 g
  • (1) 5 g
  • (2) 2 g
  • (1) 1 g
  • (1) 500 mg
  • (2) 200 mg
  • (1) 100 mg
  • (1) 50 mg
  • (2) 20 mg
  • (1) 10 mg
  • (1) 5 mg
  • (2) 2 mg
  • (1)1 mg
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Calibration and Test Weights
Product Number 7223-2
Product Name 200g - 1mg Precision Weight Set Class 2, No Certificate
Weight Type / Shape Calibration Weight / Mass Standard
Unlock Full Specs
to access all available technical data

Similar Products

Steel Test Weights -  - MarsMetal
Specs
Weight Type / Shape Test / Load Test Weight; Stackable Weight
Denomination / Weight 100 to 100000 lbs (45.35 to 45351 kg)
Materials Steel
View Details
Calibration Weights - 2102975 - RS Components, Ltd.
Specs
Denomination / Weight 0.0044 lbs (0.0020 kg)
Class & Tolerance OIML Class M1
Materials Stainless steel
View Details
Stainless Steel, Non-magnetizable Test Weights - YCW5238-00 - Sartorius Lab Instruments GmbH & Co. KG
Specs
Weight Type / Shape Test / Load Test Weight; Knob Weight
Denomination / Weight 0.4410 lbs (0.2000 kg)
Units System Metric (SI, g or kg)
View Details
Crane/Hoist Test Weights -  - MarsMetal
Specs
Weight Type / Shape Test / Load Test Weight; Plate Weight (optional feature); Stackable Weight
Materials Lead; Steel (optional feature)
View Details