Henry Troemner LLC 50g - 1g Precision Weight Set Class 1, NVLAP Certificate 7229-4W

Description
Product Highlights Alloy 8 Metric Precision Weight Set Class: Class 4 Certification: NVLAP Certificate Highly polished Alloy 8 stainless steel weights Two-piece construction with handling knob Weight Set Includes: 50 g, 2-20 g, 10 g, 5 g, 2-2 g, 1 g Case: Polypropylene with individual compartments for each weight (Includes forceps) Total capacity of the weight set is 110 g Part Number: 7229-4W Each Unit Includes NVLAP Certificate Polypropylene Case with Individual Compartments for each Weight Forceps (1) 50 g (2) 20 g (1) 10 g (1) 5 g (2) 2 g (1) 1 g
Description
Product Highlights Alloy 8 Metric Precision Weight Set Class: Class 4 Certification: NVLAP Certificate Highly polished Alloy 8 stainless steel weights Two-piece construction with handling knob Weight Set Includes: 50 g, 2-20 g, 10 g, 5 g, 2-2 g, 1 g Case: Polypropylene with individual compartments for each weight (Includes forceps) Total capacity of the weight set is 110 g Part Number: 7229-4W Each Unit Includes NVLAP Certificate Polypropylene Case with Individual Compartments for each Weight Forceps (1) 50 g (2) 20 g (1) 10 g (1) 5 g (2) 2 g (1) 1 g

Suppliers

Company
Product
Description
Supplier Links
50g - 1g Precision Weight Set Class 1, NVLAP Certificate - 7229-4TR-NVLAP - Transcat, Inc.
Rochester, NY, USA
50g - 1g Precision Weight Set Class 1, NVLAP Certificate
7229-4TR-NVLAP
50g - 1g Precision Weight Set Class 1, NVLAP Certificate 7229-4TR-NVLAP
Product Highlights Alloy 8 Metric Precision Weight Set Class: Class 4 Certification: NVLAP Certificate Highly polished Alloy 8 stainless steel weights Two-piece construction with handling knob Weight Set Includes: 50 g, 2-20 g, 10 g, 5 g, 2-2 g, 1 g Case: Polypropylene with individual compartments for each weight (Includes forceps) Total capacity of the weight set is 110 g Part Number: 7229-4W Each Unit Includes NVLAP Certificate Polypropylene Case with Individual Compartments for each Weight Forceps (1) 50 g (2) 20 g (1) 10 g (1) 5 g (2) 2 g (1) 1 g

Product Highlights

  • Alloy 8 Metric Precision Weight Set
  • Class: Class 4
  • Certification: NVLAP Certificate
  • Highly polished Alloy 8 stainless steel weights
  • Two-piece construction with handling knob
  • Weight Set Includes: 50 g, 2-20 g, 10 g, 5 g, 2-2 g, 1 g
  • Case: Polypropylene with individual compartments for each weight (Includes forceps)
  • Total capacity of the weight set is 110 g
  • Part Number: 7229-4W

Each Unit Includes

  • NVLAP Certificate
  • Polypropylene Case with Individual Compartments for each Weight
  • Forceps
  • (1) 50 g
  • (2) 20 g
  • (1) 10 g
  • (1) 5 g
  • (2) 2 g
  • (1) 1 g
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Calibration and Test Weights
Product Number 7229-4TR-NVLAP
Product Name 50g - 1g Precision Weight Set Class 1, NVLAP Certificate
Weight Type / Shape Calibration Weight / Mass Standard
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Weights - 173731 - RS Components, Ltd.
Specs
Denomination / Weight 11.03 lbs (5 kg)
Materials Stainless Steel; Stainless Steel
View Details
Aerospace Test Weights -  - MarsMetal
Specs
Weight Type / Shape Test / Load Test Weight; Shot / Pellet Weight
Materials Lead
View Details
Weight Set - YCS31-611-00 - Sartorius Lab Instruments GmbH & Co. KG
Sartorius Lab Instruments GmbH & Co. KG
Specs
Weight Type / Shape Calibration Weight / Mass Standard; Weight Set
Denomination / Weight 0.0022 to 2.21 lbs (1.00E-3 to 1 kg)
Units System Metric (SI, g or kg)
View Details
Calibration Weights - 1891648 - RS Components, Ltd.
Specs
Denomination / Weight 2.21 lbs (1 kg)
Class & Tolerance OIML Class F1
Materials Stainless steel
View Details