Henry Troemner LLC 100g - 10mg Precision Weight Set Class 4, NVLAP Certificate 7226-4W

Description
Product Highlights Alloy 8 Metric Precision Weight Set Class: Ultra Class Certification: NVLAP Certificate Highly polished weights Weights 100g-1g are Alloy 8 stainless steel Weights 500 mg down to 50mg are 304 stainless steel Weights below 50mg are flat aluminum Weights 500 mg and below are 1 piece construction with no adjusting cavity with one end turned up for easy handling Weights above 500 mg are two-piece construction with handling knob Weight Set Includes: 100 g, 50 g, 2-20 g, 10 g, 5 g, 2-2 g, 1 g, 500 mg, 2-200 mg, 100mg, 50 mg, 2-20 mg, 10 mg Case: Polypropylene with individual compartments for each weight (Includes forceps) Total capacity of the weight set is 211 g Part Number: 7226-0W Each Unit Includes NVLAP Certificate Polypropylene Case with Individual Compartments for each Weight Forceps (1) 100 g (1) 50 g (2) 20 g (1) 10 g (1) 5 g (2) 2 g (1) 1 g (1) 500 mg (2) 200 mg (1) 100mg (1) 50 mg (2) 20 mg (1) 10 mg
Description
Product Highlights Alloy 8 Metric Precision Weight Set Class: Ultra Class Certification: NVLAP Certificate Highly polished weights Weights 100g-1g are Alloy 8 stainless steel Weights 500 mg down to 50mg are 304 stainless steel Weights below 50mg are flat aluminum Weights 500 mg and below are 1 piece construction with no adjusting cavity with one end turned up for easy handling Weights above 500 mg are two-piece construction with handling knob Weight Set Includes: 100 g, 50 g, 2-20 g, 10 g, 5 g, 2-2 g, 1 g, 500 mg, 2-200 mg, 100mg, 50 mg, 2-20 mg, 10 mg Case: Polypropylene with individual compartments for each weight (Includes forceps) Total capacity of the weight set is 211 g Part Number: 7226-0W Each Unit Includes NVLAP Certificate Polypropylene Case with Individual Compartments for each Weight Forceps (1) 100 g (1) 50 g (2) 20 g (1) 10 g (1) 5 g (2) 2 g (1) 1 g (1) 500 mg (2) 200 mg (1) 100mg (1) 50 mg (2) 20 mg (1) 10 mg

Suppliers

Company
Product
Description
Supplier Links
100g - 10mg Precision Weight Set Class 4, NVLAP Certificate - 7226-4TR-NVLAP - Transcat, Inc.
Rochester, NY, USA
100g - 10mg Precision Weight Set Class 4, NVLAP Certificate
7226-4TR-NVLAP
100g - 10mg Precision Weight Set Class 4, NVLAP Certificate 7226-4TR-NVLAP
Product Highlights Alloy 8 Metric Precision Weight Set Class: Ultra Class Certification: NVLAP Certificate Highly polished weights Weights 100g-1g are Alloy 8 stainless steel Weights 500 mg down to 50mg are 304 stainless steel Weights below 50mg are flat aluminum Weights 500 mg and below are 1 piece construction with no adjusting cavity with one end turned up for easy handling Weights above 500 mg are two-piece construction with handling knob Weight Set Includes: 100 g, 50 g, 2-20 g, 10 g, 5 g, 2-2 g, 1 g, 500 mg, 2-200 mg, 100mg, 50 mg, 2-20 mg, 10 mg Case: Polypropylene with individual compartments for each weight (Includes forceps) Total capacity of the weight set is 211 g Part Number: 7226-0W Each Unit Includes NVLAP Certificate Polypropylene Case with Individual Compartments for each Weight Forceps (1) 100 g (1) 50 g (2) 20 g (1) 10 g (1) 5 g (2) 2 g (1) 1 g (1) 500 mg (2) 200 mg (1) 100mg (1) 50 mg (2) 20 mg (1) 10 mg

Product Highlights

  • Alloy 8 Metric Precision Weight Set
  • Class: Ultra Class
  • Certification: NVLAP Certificate
  • Highly polished weights
  • Weights 100g-1g are Alloy 8 stainless steel
  • Weights 500 mg down to 50mg are 304 stainless steel
  • Weights below 50mg are flat aluminum
  • Weights 500 mg and below are 1 piece construction with no adjusting cavity with one end turned up for easy handling
  • Weights above 500 mg are two-piece construction with handling knob
  • Weight Set Includes: 100 g, 50 g, 2-20 g, 10 g, 5 g, 2-2 g, 1 g, 500 mg, 2-200 mg, 100mg, 50 mg, 2-20 mg, 10 mg
  • Case: Polypropylene with individual compartments for each weight (Includes forceps)
  • Total capacity of the weight set is 211 g
  • Part Number: 7226-0W

Each Unit Includes

  • NVLAP Certificate
  • Polypropylene Case with Individual Compartments for each Weight
  • Forceps
  • (1) 100 g
  • (1) 50 g
  • (2) 20 g
  • (1) 10 g
  • (1) 5 g
  • (2) 2 g
  • (1) 1 g
  • (1) 500 mg
  • (2) 200 mg
  • (1) 100mg
  • (1) 50 mg
  • (2) 20 mg
  • (1) 10 mg
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Calibration and Test Weights
Product Number 7226-4TR-NVLAP
Product Name 100g - 10mg Precision Weight Set Class 4, NVLAP Certificate
Weight Type / Shape Calibration Weight / Mass Standard
Unlock Full Specs
to access all available technical data

Similar Products

Steel Test Weights -  - MarsMetal
Specs
Weight Type / Shape Test / Load Test Weight; Stackable Weight
Denomination / Weight 100 to 100000 lbs (45.35 to 45351 kg)
Materials Steel
View Details
Calibration Weights - 1891644 - RS Components, Ltd.
Specs
Denomination / Weight 0.1103 lbs (0.0500 kg)
Class & Tolerance OIML Class F1
Materials Stainless steel
View Details
Specs
Weight Type / Shape Calibration Weight / Mass Standard; Knob Weight
Denomination / Weight 2.21 lbs (1 kg)
Units System Metric (SI, g or kg)
View Details
Elevator Test Cart Weights -  - MarsMetal
Specs
Weight Type / Shape Test / Load Test Weight; Plate Weight (optional feature); Slotted Weight (optional feature)
Materials Lead
View Details