Henry Troemner LLC 1mg - 20kg Precision Weight Set Class 1, NVLAP Certificate 7207-1W

Description
Product Highlights Weight Set Range 20 kg-1 mg Capacity 40 kg Class 1 NVLAP Accredited Certificate Set Contents 20 kg, 10 kg, 5 kg, (2) 2 kg, 1 kg, 500 g, (2) 200 g, 100 g, 50 g, (2) 20 g, 10 g, 5 g, (2) 2 g, 1 g, 500 mg, (2) 200 mg, 100 mg, 50 mg, (2) 20 mg, 10 mg, 5 mg, (2) 2 mg, 1 mg Number of Pieces 30 Weights 2 kg and above are 316 Stainless Steel. Weights 1 g through 1 kg are Troemner Alloy 8. Weights 5 mg through 500 mg are 304 Stainless Steel. Weights below 5 mg are 3003-H14 Aluminum Density Weights 2 kg and above are 7.95 g/cm3 at 20°C. Weights 1 g through 1 kg are 8.03 g/cm3 at 20°C. Weights 5 mg through 500 mg are 7.95 g/cm3 at 20°C. Weights below 5 mg are 2.7 g/cm3 at 20°C. Weights 50 kg through 1 g are cylindrical with handling knob Weights 500 mg and below are flat with one end turned up for easy handling Dimensions (Weight in Case) 25 x 19 x 10.75" Supplied in handcrafted wood case. Includes a compartment for a polycarbonate case which holds weights 500 g and below. 1 kg and 2 kg weights are held in individual polycarbonate cases inside a felt-lined cutout. For weights 5 kg and larger, a felt-lined compartment for each weight exists within the wood case. Manufactured in the USA
Description
Product Highlights Weight Set Range 20 kg-1 mg Capacity 40 kg Class 1 NVLAP Accredited Certificate Set Contents 20 kg, 10 kg, 5 kg, (2) 2 kg, 1 kg, 500 g, (2) 200 g, 100 g, 50 g, (2) 20 g, 10 g, 5 g, (2) 2 g, 1 g, 500 mg, (2) 200 mg, 100 mg, 50 mg, (2) 20 mg, 10 mg, 5 mg, (2) 2 mg, 1 mg Number of Pieces 30 Weights 2 kg and above are 316 Stainless Steel. Weights 1 g through 1 kg are Troemner Alloy 8. Weights 5 mg through 500 mg are 304 Stainless Steel. Weights below 5 mg are 3003-H14 Aluminum Density Weights 2 kg and above are 7.95 g/cm3 at 20°C. Weights 1 g through 1 kg are 8.03 g/cm3 at 20°C. Weights 5 mg through 500 mg are 7.95 g/cm3 at 20°C. Weights below 5 mg are 2.7 g/cm3 at 20°C. Weights 50 kg through 1 g are cylindrical with handling knob Weights 500 mg and below are flat with one end turned up for easy handling Dimensions (Weight in Case) 25 x 19 x 10.75" Supplied in handcrafted wood case. Includes a compartment for a polycarbonate case which holds weights 500 g and below. 1 kg and 2 kg weights are held in individual polycarbonate cases inside a felt-lined cutout. For weights 5 kg and larger, a felt-lined compartment for each weight exists within the wood case. Manufactured in the USA

Suppliers

Company
Product
Description
Supplier Links
1mg - 20kg Precision Weight Set Class 1, NVLAP Certificate - 7207-1W - Transcat, Inc.
Rochester, NY, USA
1mg - 20kg Precision Weight Set Class 1, NVLAP Certificate
7207-1W
1mg - 20kg Precision Weight Set Class 1, NVLAP Certificate 7207-1W
Product Highlights Weight Set Range 20 kg-1 mg Capacity 40 kg Class 1 NVLAP Accredited Certificate Set Contents 20 kg, 10 kg, 5 kg, (2) 2 kg, 1 kg, 500 g, (2) 200 g, 100 g, 50 g, (2) 20 g, 10 g, 5 g, (2) 2 g, 1 g, 500 mg, (2) 200 mg, 100 mg, 50 mg, (2) 20 mg, 10 mg, 5 mg, (2) 2 mg, 1 mg Number of Pieces 30 Weights 2 kg and above are 316 Stainless Steel. Weights 1 g through 1 kg are Troemner Alloy 8. Weights 5 mg through 500 mg are 304 Stainless Steel. Weights below 5 mg are 3003-H14 Aluminum Density Weights 2 kg and above are 7.95 g/cm3 at 20°C. Weights 1 g through 1 kg are 8.03 g/cm3 at 20°C. Weights 5 mg through 500 mg are 7.95 g/cm3 at 20°C. Weights below 5 mg are 2.7 g/cm3 at 20°C. Weights 50 kg through 1 g are cylindrical with handling knob Weights 500 mg and below are flat with one end turned up for easy handling Dimensions (Weight in Case) 25 x 19 x 10.75" Supplied in handcrafted wood case. Includes a compartment for a polycarbonate case which holds weights 500 g and below. 1 kg and 2 kg weights are held in individual polycarbonate cases inside a felt-lined cutout. For weights 5 kg and larger, a felt-lined compartment for each weight exists within the wood case. Manufactured in the USA

Product Highlights

  • Weight Set Range 20 kg-1 mg
  • Capacity 40 kg
  • Class 1
  • NVLAP Accredited Certificate
  • Set Contents 20 kg, 10 kg, 5 kg, (2) 2 kg, 1 kg, 500 g, (2) 200 g, 100 g, 50 g, (2) 20 g, 10 g, 5 g, (2) 2 g, 1 g, 500 mg, (2) 200 mg, 100 mg, 50 mg, (2) 20 mg, 10 mg, 5 mg, (2) 2 mg, 1 mg
  • Number of Pieces 30
  • Weights 2 kg and above are 316 Stainless Steel. Weights 1 g through 1 kg are Troemner Alloy 8. Weights 5 mg through 500 mg are 304 Stainless Steel. Weights below 5 mg are 3003-H14 Aluminum
  • Density Weights 2 kg and above are 7.95 g/cm3 at 20°C. Weights 1 g through 1 kg are 8.03 g/cm3 at 20°C. Weights 5 mg through 500 mg are 7.95 g/cm3 at 20°C. Weights below 5 mg are 2.7 g/cm3 at 20°C.
  • Weights 50 kg through 1 g are cylindrical with handling knob
  • Weights 500 mg and below are flat with one end turned up for easy handling
  • Dimensions (Weight in Case) 25 x 19 x 10.75"
  • Supplied in handcrafted wood case. Includes a compartment for a polycarbonate case which holds weights 500 g and below. 1 kg and 2 kg weights are held in individual polycarbonate cases inside a felt-lined cutout. For weights 5 kg and larger, a felt-lined compartment for each weight exists within the wood case.
  • Manufactured in the USA
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Calibration and Test Weights
Product Number 7207-1W
Product Name 1mg - 20kg Precision Weight Set Class 1, NVLAP Certificate
Weight Type / Shape Calibration Weight / Mass Standard
Unlock Full Specs
to access all available technical data

Similar Products

Aerospace Test Weights -  - MarsMetal
Specs
Weight Type / Shape Test / Load Test Weight; Shot / Pellet Weight
Materials Lead
View Details
Calibration Weights - 180091 - RS Components, Ltd.
Specs
Denomination / Weight 0.1103 lbs (0.0500 kg)
Materials Caste Iron
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Weight Type / Shape Calibration Weight / Mass Standard; Cylinder Weight
Denomination / Weight 1102 lbs (500 kg)
Units System Metric (SI, g or kg)
View Details
Steel Test Weights -  - MarsMetal
Specs
Weight Type / Shape Test / Load Test Weight; Stackable Weight
Denomination / Weight 100 to 100000 lbs (45.35 to 45351 kg)
Materials Steel
View Details