Henry Troemner LLC 2kg - 1g Test Weight Set Class Class F, Traceable Certificate TW-2000-1T

Description
Product Highlights Capacity: 4110 g Class: Class F Certification: Traceable Certificate Material: 303 stainless steel Construction: Weights 2000g-200g are 2 piece construction with a groove near the top for easier handling. Weights 100g and below are 1 piece construction with no adjusting cavity with one end turned up for easy handling Weight Set Configuration: 2000 g, 1000 g, 500 g, 2-200 g, 100 g, 50 g, 2-20 g, 10 g, 5 g, 2-2 g, 1g Master carrying case with handles and metal latch Weights 100g and below contained in small leatherette case within master case Each Unit Includes Case
Description
Product Highlights Capacity: 4110 g Class: Class F Certification: Traceable Certificate Material: 303 stainless steel Construction: Weights 2000g-200g are 2 piece construction with a groove near the top for easier handling. Weights 100g and below are 1 piece construction with no adjusting cavity with one end turned up for easy handling Weight Set Configuration: 2000 g, 1000 g, 500 g, 2-200 g, 100 g, 50 g, 2-20 g, 10 g, 5 g, 2-2 g, 1g Master carrying case with handles and metal latch Weights 100g and below contained in small leatherette case within master case Each Unit Includes Case

Suppliers

Company
Product
Description
Supplier Links
2kg - 1g Test Weight Set Class Class F, Traceable Certificate - TW-2000-1T - Transcat, Inc.
Rochester, NY, USA
2kg - 1g Test Weight Set Class Class F, Traceable Certificate
TW-2000-1T
2kg - 1g Test Weight Set Class Class F, Traceable Certificate TW-2000-1T
Product Highlights Capacity: 4110 g Class: Class F Certification: Traceable Certificate Material: 303 stainless steel Construction: Weights 2000g-200g are 2 piece construction with a groove near the top for easier handling. Weights 100g and below are 1 piece construction with no adjusting cavity with one end turned up for easy handling Weight Set Configuration: 2000 g, 1000 g, 500 g, 2-200 g, 100 g, 50 g, 2-20 g, 10 g, 5 g, 2-2 g, 1g Master carrying case with handles and metal latch Weights 100g and below contained in small leatherette case within master case Each Unit Includes Case

Product Highlights

  • Capacity: 4110 g
  • Class: Class F
  • Certification: Traceable Certificate
  • Material: 303 stainless steel
  • Construction: Weights 2000g-200g are 2 piece construction with a groove near the top for easier handling. Weights 100g and below are 1 piece construction with no adjusting cavity with one end turned up for easy handling
  • Weight Set Configuration: 2000 g, 1000 g, 500 g, 2-200 g, 100 g, 50 g, 2-20 g, 10 g, 5 g, 2-2 g, 1g
  • Master carrying case with handles and metal latch
  • Weights 100g and below contained in small leatherette case within master case

Each Unit Includes

  • Case
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Calibration and Test Weights
Product Number TW-2000-1T
Product Name 2kg - 1g Test Weight Set Class Class F, Traceable Certificate
Weight Type / Shape Calibration Weight / Mass Standard
Unlock Full Specs
to access all available technical data

Similar Products

Steel Test Weights -  - MarsMetal
Specs
Weight Type / Shape Test / Load Test Weight; Stackable Weight
Denomination / Weight 100 to 100000 lbs (45.35 to 45351 kg)
Materials Steel
View Details
Calibration Weights - 2077499 - RS Components, Ltd.
Specs
Denomination / Weight 0.1103 lbs (0.0500 kg)
Class & Tolerance OIML Class M1
Materials Stainless steel
View Details
Specs
Weight Type / Shape Calibration Weight / Mass Standard; Knob Weight
Denomination / Weight 0.0022 lbs (1.00E-3 kg)
Units System Metric (SI, g or kg)
View Details
Crane/Hoist Test Weights -  - MarsMetal
Specs
Weight Type / Shape Test / Load Test Weight; Plate Weight (optional feature); Stackable Weight
Materials Lead; Steel (optional feature)
View Details